EN
  • EN
  • DE

M30622MGN-528GP

Part No M30622MGN-528GP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016277-M30622MGN-528GP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30622MGN-528GP CAD Model

Description

The M30622MGN-528GP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is part of the M16C/62 series of microcontrollers, designed for embedded systems needing efficient processing and low power consumption.

Applications

  • Industrial control systems
  • Consumer electronics
  • Motor control
  • Power management systems
  • Security systems

Features

  • M16C/62 CPU core: A 16-bit CPU core that balances performance and low power consumption for embedded control applications.
  • On-chip Flash memory: Non-volatile storage for program code and data, allowing for easy updates and modifications.
  • On-chip RAM: Volatile memory for data processing and temporary storage during program execution.
  • Timers and Counters: Multiple timer/counter channels for precise timing control, event counting, and PWM signal generation.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C protocols for serial data communication with peripheral devices and other systems.
  • A/D Converter: Integrated analog-to-digital converter for interfacing with analog sensors and converting analog signals to digital data.
  • D/A Converter: Digital-to-analog converter for generating analog output signals based on digital data.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices and controlling external circuits.

Benefits

  • Efficient Performance: The M16C/62 core provides sufficient processing power for a wide range of embedded applications while minimizing power consumption.
  • Flexibility and Scalability: Integrated peripherals and versatile I/O ports enable flexible system design and easy integration with other components.
  • Reduced System Cost: High level of integration reduces the need for external components, leading to lower system cost and smaller board size.
  • Enhanced Reliability: Renesas's manufacturing processes ensure reliable operation in various environmental conditions.
  • Simplified Development: Comprehensive development tools and support resources simplify the development process and accelerate time-to-market.

Additional Details

The M30622MGN-528GP typically operates from a single power supply and includes power management features such as low-power modes to further conserve energy. The device is usually available in a variety of package options to suit different board layout requirements. For specific technical specifications, refer to the Renesas product datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess