EN
  • EN
  • DE

M30624MGA-700GP U3

Part No M30624MGA-700GP U3
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description M30624MGA-700GP#U3 Renesas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018377-M30624MGA-700GP U3
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30624MGA-700GP U3 CAD Model

Description

The M30624MGA-700GP U3 is a microcontroller unit (MCU) from Renesas Electronics America. This MCU is part of the M16C/62 series, designed for embedded control applications requiring a balance of performance, low power consumption, and integrated peripherals.

Applications:

  • Consumer Electronics: Used in home appliances, remote controls, and audio-visual equipment.
  • Industrial Control: Employed in factory automation systems, motor control, and sensor networks.
  • Office Automation: Found in printers, scanners, and other office equipment.
  • Automotive Electronics: Used in car audio systems, dashboard displays, and other automotive applications.
  • Medical Devices: Integrated into portable medical devices, patient monitoring systems, and diagnostic equipment.

Features:

  • 16-bit CPU Core: Features a high-performance 16-bit CPU core for efficient processing.
  • Integrated Peripherals: Includes a wide range of peripherals such as timers, UART, SPI, I2C, and A/D converters.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • On-Chip Memory: Includes on-chip ROM and RAM for storing program code and data.
  • Multiple Operating Modes: Supports multiple operating modes to optimize power consumption and performance.

Benefits:

  • High Performance: Delivers fast and efficient processing for a wide range of control applications.
  • Versatile Connectivity: Provides a wide range of integrated peripherals for flexible connectivity options.
  • Low Power Consumption: Extends battery life in portable applications.
  • Simplified System Design: Reduces system complexity and cost by integrating multiple functions into a single device.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details:

The M30624MGA-700GP U3 typically operates at a specific clock frequency (e.g., 20 MHz) and features a specific amount of on-chip ROM and RAM. It supports various interrupt sources and provides a flexible interrupt control system. The device is available in various package options, including QFP and LQFP packages. Detailed technical specifications, including memory capacity, peripheral configurations, and operating voltage range, can be found in the product datasheet provided by Renesas Electronics America.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess