EN
  • EN
  • DE

M306V7MG-169FP

Part No M306V7MG-169FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005248-M306V7MG-169FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M306V7MG-169FP CAD Model

Description

The M306V7MG-169FP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It's based on the M16C/60 Series architecture and is designed for embedded control applications requiring moderate processing power and a wide range of peripherals.

Applications:

  • Industrial Control Systems
  • Motor Control
  • Consumer Electronics
  • Appliance Control
  • Automotive Subsystems

Features:

  • M16C/60 Series CPU core
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage
  • Multiple timers and counters
  • Serial communication interfaces (UART, SPI, I2C)
  • A/D converter for analog signal processing
  • I/O ports for interfacing with external devices

Benefits:

  • Cost-effective solution for embedded control
  • Flexible and programmable for various applications
  • Integrated peripherals reduce the need for external components
  • Low power consumption for energy-efficient designs
  • Robust performance in harsh environments

Additional Details:

The M306V7MG-169FP microcontroller features a 16-bit CPU core, operating at a maximum clock frequency determined by its specific variant. It includes a significant amount of on-chip Flash memory for program storage and RAM for data storage. The integrated peripherals, such as UART, SPI, and I2C, enable communication with various sensors, actuators, and other devices. The A/D converter allows for the conversion of analog signals to digital values for processing by the CPU. The I/O ports can be configured for various functions, including digital input, digital output, and interrupt handling. The package type is a 169-pin Fine Pitch Quad Flat Package (FP). The operating voltage range is typically 3.0V to 5.5V. The availability of a development environment with tools like compilers, debuggers, and emulators supports efficient software development.

Careful attention should be paid to the power supply decoupling and grounding techniques to ensure stable operation. External components, such as pull-up resistors and capacitors, may be required for certain I/O pins and peripherals. The device's datasheet provides detailed information about the pin assignments, electrical characteristics, and programming requirements.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess