EN
  • EN
  • DE

M32186F8V-101FP

Part No M32186F8V-101FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002006-M32186F8V-101FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M32186F8V-101FP CAD Model

Description

The M32186F8V-101FP is a microcontroller from Renesas Electronics. It belongs to the M16C family, known for its low power consumption and integrated peripherals, making it suitable for a variety of embedded applications.

Applications:

  • Consumer Electronics: Used in remote controls, appliances, and audio players for control and interface functions.
  • Industrial Control Systems: Implemented in motor controllers, sensor interfaces, and data acquisition systems for real-time control and monitoring.
  • Automotive Electronics: Found in body control modules, instrument clusters, and immobilizer systems for control and communication tasks.
  • Medical Devices: Integrated into patient monitoring systems, glucose meters, and blood pressure monitors for data processing and control.
  • Security Systems: Utilized in alarm systems, access control systems, and surveillance cameras for security and monitoring functions.

Features:

  • M16C CPU Core: Based on the Renesas M16C/62 series CPU core, offering a balance of performance and power efficiency.
  • On-Chip Flash Memory: Includes integrated flash memory for program storage, enabling easy reprogramming and firmware updates.
  • On-Chip RAM: Provides on-chip RAM for data storage and temporary variables.
  • Timers and Counters: Incorporates multiple timers and counters for precise timing control and event counting.
  • Serial Communication Interfaces: Features UART, SPI, and I2C interfaces for communication with external devices.
  • A/D Converter: Includes an analog-to-digital converter (ADC) for converting analog signals into digital data.
  • Interrupt Controller: Supports a flexible interrupt controller for handling various events and peripherals.

Benefits:

  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and reducing cost.
  • Flexible Architecture: Offers a flexible architecture with a wide range of peripherals to suit various application requirements.
  • Easy Development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Robust Performance: Provides reliable performance in harsh environments, ensuring stable operation.

The M32186F8V-101FP typically comes in a QFP (Quad Flat Package). It operates over a specified voltage and temperature range. For detailed specifications, including memory size, clock speed, I/O count, and power consumption, refer to the official datasheet from Renesas Electronics. The datasheet also provides information on pin assignments, electrical characteristics, and application examples.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess