EN
  • EN
  • DE

M34518M2-XXXFP#U0

Part No M34518M2-XXXFP#U0
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 4-bit Microcontrollers with 32 Pins, 2MHz Max Frequency (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073750-M34518M2-XXXFP#U0
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M34518M2-XXXFP#U0 CAD Model

Description

The M34518M2-XXXFP#U0 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the 740 series and is designed for embedded control applications that require a balance of performance, low power consumption, and cost-effectiveness.

Applications

  • Consumer electronics (e.g., remote controls, small appliances)
  • Industrial control (e.g., simple machine controllers, sensor interfaces)
  • Automotive applications (e.g., dashboard instruments, lighting control)
  • Security systems (e.g., alarm panels, access control)
  • Medical devices (e.g., portable monitors, diagnostic equipment)

Features

  • 740 Series CPU Core: An 8-bit CPU core known for low power consumption and efficient code execution.
  • On-Chip ROM/PROM/EPROM/EEPROM: Provides non-volatile memory for program storage. The specific type depends on the variant.
  • On-Chip RAM: Volatile memory for data processing and temporary storage.
  • Timers/Counters: Enables precise timing control and event counting.
  • Serial Communication Interface: Supports serial communication protocols such as UART for data exchange with other devices.
  • I/O Ports: General-purpose input/output pins for interfacing with external components and systems.
  • A/D Converter (Optional): Some variants include an analog-to-digital converter for interfacing with analog sensors.

Benefits

  • Low Power Consumption: Well-suited for battery-powered applications or energy-conscious designs.
  • Cost-Effective Solution: Offers a balance of features and performance at a competitive price point.
  • Ease of Use: Simple architecture and comprehensive development tools facilitate rapid prototyping and development.
  • Robust Design: Ensures reliable operation in a variety of environmental conditions.
  • Wide Range of Variants: Available in various configurations with different memory sizes and peripheral options to suit specific application requirements.

Additional Details

The M34518M2-XXXFP#U0 typically operates on a single power supply. The specific memory configurations (ROM/RAM size, etc.) depend on the specific variant. It often incorporates power-saving modes to minimize energy consumption. For detailed technical specifications, including clock speed, memory sizes, and available package options, refer to the Renesas datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess