EN
  • EN
  • DE

M37540M4T-455FP

Part No M37540M4T-455FP
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SSOP36
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 754572-M37540M4T-455FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M37540M4T-455FP CAD Model

Description

The M37540M4T-455FP is a single-chip 4-bit microcontroller manufactured by Renesas Electronics America. This microcontroller is designed for use in a wide range of consumer and industrial applications. It integrates a CPU, memory, and various peripheral functions into a single chip, providing a cost-effective and efficient solution for embedded control systems.

Applications

  • Remote Controls: Controlling various electronic devices such as televisions, DVD players, and audio systems.
  • Toys and Games: Providing control and processing power for interactive toys and electronic games.
  • Home Appliances: Controlling the operation of household appliances such as washing machines, refrigerators, and microwave ovens.
  • Small Motor Control: Controlling the speed and direction of small motors in various applications.
  • Simple Industrial Controls: Implementing basic control functions in industrial equipment.

Features

  • 4-Bit CPU: Features a 4-bit central processing unit for executing program instructions.
  • On-Chip Memory: Includes on-chip ROM (Read-Only Memory) and RAM (Random-Access Memory) for program storage and data manipulation.
  • I/O Ports: Provides multiple input/output ports for interfacing with external devices and sensors.
  • Timers and Counters: Includes timers and counters for generating timing signals and counting events.
  • Interrupt Controller: Features an interrupt controller for handling interrupt requests from peripheral devices.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.

Benefits

  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.
  • Integrated Functionality: Integrates multiple functions into a single chip, reducing component count and board space.
  • Flexible I/O: Offers flexible I/O options for interfacing with a wide range of external devices.
  • Low Power Operation: Enables low power operation for battery-powered applications.
  • Simple Programming: Easy to program using assembly language or C.

Additional Details

The M37540M4T-455FP operates with a supply voltage range of typically 3V to 5.5V. The ROM and RAM sizes are specific to this microcontroller model and can be found in the Renesas datasheet. It is crucial to consult the official datasheet for precise electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess