EN
  • EN
  • DE

M38039FFHKP

Part No M38039FFHKP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 8-BIT Flash 8.4 Mhz Microcontroller PQFP64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 16.8 MHz
Number of Bits 8
RoHS Compliant
Win Source Part Number 1021059-M38039FFHKP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38039FFHKP CAD Model

Description

The Renesas M38039FFHKP is a microcontroller from the M38000 family. This microcontroller is based on a 8-bit CPU core and is designed for a wide range of embedded applications requiring low power consumption and versatile peripherals.

Applications:

  • Consumer Electronics: Used in various consumer electronic devices like remote controls, small appliances, and toys.
  • Industrial Control: Employed in industrial control systems for motor control, sensor monitoring, and process automation.
  • Automotive Applications: Can be used in automotive systems for controlling lights, wipers, and other auxiliary functions.
  • Home Automation: Suitable for home automation systems like smart lighting, thermostats, and security systems.
  • Office Automation: Used in office equipment like printers, scanners, and copiers.

Features:

  • 8-bit CPU Core: Based on a high-performance 8-bit CPU core.
  • On-Chip Memory: Includes on-chip ROM (Read-Only Memory) or flash memory for program storage and RAM (Random Access Memory) for data storage.
  • Timers/Counters: Provides multiple timers and counters for timekeeping, event counting, and pulse generation.
  • Serial Communication Interfaces: Includes serial communication interfaces like UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Features a DAC for converting digital values to analog signals.
  • Input/Output (I/O) Ports: Offers multiple I/O ports for connecting to external devices.
  • Interrupt Controller: Includes an interrupt controller for handling interrupts from various sources.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable applications.

Benefits:

  • Versatility: Suitable for a wide range of embedded applications.
  • Low Cost: Provides a cost-effective solution for embedded control.
  • Low Power: Consumes very little power, making it ideal for battery-powered devices.
  • Integration: Integrates many essential peripherals on a single chip, reducing the need for external components.
  • Real-time performance: Optimized for deterministic real-time performance in control applications

Additional Details:

The M38039FFHKP is typically packaged in a QFP (Quad Flat Package) package. Refer to the Renesas datasheet for detailed specifications, including memory size, operating voltage range, operating temperature range, pinout, and electrical characteristics. Development tools, such as compilers and debuggers, are available to support software development. It also provides a wide variety of addressing modes.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess