EN
  • EN
  • DE

XCKU13PL1FFVE900I4553

Part No XCKU13PL1FFVE900I4553
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016994-XCKU13PL1FFVE900I4553
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCKU13PL1FFVE900I4553 CAD Model

Description

The XCKU13PL1FFVE900I4553 is a high-performance Kintex UltraScale+ FPGA (Field-Programmable Gate Array) manufactured by Xilinx. This device belongs to the Kintex UltraScale+ family, known for its excellent performance-per-watt, making it suitable for a wide range of demanding applications. It provides a balance of high-speed connectivity, advanced memory interfaces, and programmable logic resources.

Applications:

  • Data Center Acceleration: Used in applications like high-frequency trading, financial modeling, and database acceleration.
  • Wireless Communications: Employed in 5G base stations for signal processing, beamforming, and channel estimation.
  • Wired Networking: Implemented in switches, routers, and network interface cards (NICs) for packet processing and traffic management.
  • Aerospace and Defense: Used in radar systems, electronic warfare, and image processing.
  • Medical Imaging: Utilized in MRI, CT scanners, and ultrasound machines for image reconstruction and processing.

Features:

  • Programmable Logic: Features a large array of configurable logic blocks (CLBs) for implementing custom digital circuits.
  • High-Speed Transceivers: Equipped with high-speed serial transceivers supporting protocols like PCIe, Ethernet, and DisplayPort.
  • Memory Interfaces: Supports DDR4, DDR3, and other memory technologies for high-bandwidth memory access.
  • DSP Slices: Includes dedicated digital signal processing (DSP) slices for accelerating signal processing algorithms.
  • On-Chip Security: Incorporates security features like AES encryption and authentication to protect sensitive data.

Benefits:

  • High Performance: Delivers exceptional performance for demanding applications.
  • Low Power Consumption: Offers excellent performance-per-watt, reducing energy costs and cooling requirements.
  • Flexibility: Allows for custom hardware implementations, enabling designers to tailor the device to their specific needs.
  • Scalability: Can be easily scaled to meet changing application requirements.
  • Fast Time-to-Market: Enables rapid prototyping and deployment of new products.

The XCKU13PL1FFVE900I4553 is built on a 20nm process technology, providing a significant performance boost over previous generations of FPGAs. The device features a high density of logic cells, allowing for the implementation of complex digital designs. The integrated high-speed transceivers support data rates up to 32.75 Gbps, enabling high-bandwidth communication with other devices. The memory interfaces provide ample bandwidth for accessing external memory, supporting demanding memory-intensive applications.

Xilinx provides a comprehensive suite of development tools for the Kintex UltraScale+ family, including the Vivado Design Suite. These tools enable designers to easily develop, simulate, and debug their designs. The Vivado Design Suite also includes a variety of intellectual property (IP) cores that can be used to accelerate the development process. The XCKU13PL1FFVE900I4553 is a powerful and versatile FPGA that can be used in a wide range of high-performance applications.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess