EN
  • EN
  • DE

M38127ECFP

Part No M38127ECFP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 8-BIT Otprom 6.3 Mhz Microcontroller PQFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073893-M38127ECFP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38127ECFP CAD Model

Description

The M38127ECFP is an 8-bit microcomputer, part of the 740 family from Renesas (formerly Mitsubishi). These microcontrollers are designed to provide efficient control and processing capabilities for embedded systems. The M38127ECFP is suited for applications demanding a compact size, low power consumption, and versatile I/O options.

Applications

  • Consumer Electronics: Ideal for applications like remote controls, simple appliances (e.g., coffee makers), and toys.
  • Industrial Control: Used in basic industrial control systems, such as motor control, sensor monitoring, and simple automation tasks.
  • Office Equipment: Can be found in printers, scanners, and other office peripherals for managing control functions.
  • Automotive Applications: Applicable in automotive electronics for features like dashboard controls, lighting systems, and basic sensor interfaces.
  • Home Automation: Suitable for integrating into home automation systems for tasks such as lighting control, temperature regulation, and security monitoring.

Features

  • 8-Bit CPU: Offers sufficient processing power for common embedded tasks.
  • On-Chip ROM and RAM: Includes built-in ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data manipulation. Exact memory sizes vary depending on the specific variant.
  • Programmable I/O Ports: Multiple I/O ports allow versatile interfacing with external devices and sensors.
  • Timers/Counters: Equipped with timers and counters for precise timing control, event counting, and pulse generation.
  • Serial Communication: Supports serial communication protocols (e.g., UART, SPI) for data exchange with other devices.
  • Interrupt Handling: An interrupt controller manages interrupts from various sources, facilitating real-time response to external events.

Benefits

  • Integrated Solution: Combines processing, memory, and I/O capabilities into a single chip, reducing overall system size and cost.
  • Low Power Operation: Designed for low power consumption, making it suitable for battery-powered applications.
  • Versatile Interfacing: Flexible I/O ports enable easy connection to a wide range of sensors and actuators.
  • Ease of Development: Supported by Renesas' development tools, simplifying software and hardware design.
  • Reliable Performance: Provides dependable and consistent operation in demanding environments.

Additional Details

The M38127ECFP is generally housed in a flat package (FP) for surface mounting. Supply voltage requirements should be verified in the product datasheet. Clock frequency is a critical parameter to consider when designing applications. Refer to the Renesas documentation for detailed specifications and design guidelines.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess