EN
  • EN
  • DE

TLV320AIC1110EVM-K

Part No TLV320AIC1110EVM-K
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL/DEMO FOR TLV320AIC1110
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Audio, CODEC
Utilized IC / Part TLV320AIC1110
Supplied Contents Board(s)
Win Source Part Number 763151-TLV320AIC1110EVM-K
Popularity Medium
Supply and Demand Status Limited
Family Name TLV320AIC1110
Introduction Date January 27, 2011
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1110EVM-K CAD Model

Description

TLV320AIC1110EVM-K Evaluation Module by Texas Instruments

The TLV320AIC1110EVM-K from Texas Instruments is a comprehensive evaluation module designed for testing and development with the TLV320AIC1110 Audio Codec. This advanced tool is perfect for engineers and developers who require a reliable platform to evaluate the functionalities and features of the codec in various audio applications.

The TLV320AIC1110EVM-K allows users to explore the capabilities of the TLV320AIC1110, which is a highly integrated, low-power audio codec designed for telephony and voice applications. The codec features programmable gain amplifiers, multiple audio input/output options, and supports a wide range of interfaces, making it a versatile solution for both analog and digital audio systems.

Key Features of the TLV320AIC1110EVM-K:

  • Integrated Audio Codec: The EVM includes the TLV320AIC1110, which provides a high-quality audio path and supports various sampling rates for flexible design options.
  • Easy Connectivity: The module comes with a range of interface options, including SPI and UART, to easily connect with microcontrollers or other digital systems.
  • Software-Controlled Configuration: Users can configure the audio codec settings through software, allowing for rapid prototyping and testing of different audio scenarios.
  • Onboard Microphone and Speaker: The evaluation module includes an onboard microphone and speaker to facilitate immediate testing without the need for additional audio components.
  • Robust Power Supply: The module is designed to operate with a single power supply, simplifying the power management in embedded applications.

The TLV320AIC1110EVM-K is an indispensable tool for developers looking to harness the power of the TLV320AIC1110 codec. Whether for telephony, voice recording, or other audio processing needs, this evaluation module provides a flexible and user-friendly platform for in-depth analysis and development.

With its comprehensive set of features and the quality assurance of Texas Instruments, the TLV320AIC1110EVM-K is the ideal starting point for engineers aiming to create cutting-edge audio solutions with the TLV320AIC1110 codec.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess