EN
  • EN
  • DE

6N10G-TN3-R

Part No 6N10G-TN3-R
Manufacturer UTC
Catalog Hard To Find
Description 6 Amps, 100 Volts N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1129648-6N10G-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6N10G-TN3-R CAD Model

Description

The 6N10G-TN3-R is an N-channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency switching applications. This MOSFET utilizes advanced trench technology to minimize on-state resistance and gate charge, resulting in superior switching performance. It's commonly used in power management circuits, DC-DC converters, and motor control applications.

Applications:

  • DC-DC Converters: Used for voltage regulation in various electronic devices.
  • Power Management Circuits: Employed in power supplies and battery chargers.
  • Motor Control: Used in speed control and drive circuits for small motors.
  • LED Lighting: Can be found in LED drivers for efficient power delivery.
  • Load Switching: Used as a switch to control power to various loads.

Features:

  • Low On-Resistance: Minimizes power loss and increases efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge: Reduces drive power requirements.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generated, simplifying thermal management.
  • Enhanced System Reliability: Robust design and avalanche rating improve overall system reliability.
  • Compact Design: Small package size allows for space-saving designs.
  • Simplified Circuit Design: Easy to use and integrate into various circuits.

Additional Details:

The 6N10G-TN3-R typically comes in a TO-252 package. Key specifications include a drain-source voltage (Vds) of 100V, a continuous drain current (Id) of 6A, and an on-resistance (Rds(on)) of typically 0.18Ω at Vgs = 10V. The gate threshold voltage is typically between 2V and 4V. It is important to consult the datasheet for specific operating conditions and thermal considerations. This MOSFET is suitable for applications requiring a balance of voltage, current, and switching speed.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess