The M38223M4H-467FP, manufactured by Renesas Electronics America, is a single-chip 8-bit CMOS microcontroller incorporating a CPU, ROM, RAM, and various peripheral functions. It is designed for a wide range of control applications, offering a balance of processing power, low power consumption, and integrated features.
Applications
- Consumer electronics
- Industrial control systems
- Office automation equipment
- Motor control applications
- Home appliances
Features
- 8-bit CPU core
- On-chip ROM and RAM
- Multiple timers/counters
- Serial communication interface (UART)
- Analog-to-digital converter (ADC)
- Input/Output (I/O) ports
- Interrupt controller
Benefits
- Integrated functionality reduces external component count, saving board space and cost.
- Low power consumption enables use in battery-powered applications and minimizes heat dissipation.
- Multiple timers/counters support precise timing and control functions.
- Serial communication interface allows for easy communication with other devices.
- Analog-to-digital converter enables the measurement of analog signals.
- Flexible I/O ports provide versatile interface capabilities.
- Interrupt controller allows for efficient handling of asynchronous events.
Additional Details
The M38223M4H-467FP operates within a specified voltage range. Its architecture supports a variety of addressing modes, facilitating efficient memory access. The device is typically packaged in a flat package (FP), suitable for surface mount technology. Detailed information regarding the microcontroller's clock speed, memory capacity, and peripheral specifications can be found in the Renesas datasheet. This component is often employed in applications requiring a versatile and cost-effective microcontroller solution, such as controlling motors in appliances, managing data acquisition systems, or handling communication protocols in industrial equipment. The robust design and integrated features ensure reliable performance across a spectrum of operating conditions. Its comprehensive feature set makes it a suitable choice for applications requiring both analog and digital control capabilities. Renesas provides extensive documentation and software support, aiding developers in implementing the M38223M4H-467FP into their designs.