M38B79MFH-A144FPU0

Quick Quote
Part No M38B79MFH-A144FPU0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 306698-M38B79MFH-A144FPU0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Renesas Electronics America M38B79MFH-A144FPU0 is an embedded microcontroller that is designed to offer high performance and low power consumption. It features limited supply and demand status, making it a rare find in the market. This microcontroller is ideal for use in applications that require low power consumption and high performance. It is also suitable for use in applications that require limited supply and demand status. The M38B79MFH-A144FPU0 is a reliable and efficient microcontroller that is designed to meet the needs of various applications.

You May Also Be Interested in

Atmel
MCU 8-bit AVR RISC 32KB Flash 2.5V/3.3V/5V 44-Pin VQFN EP Tray / 8-bit Microcontroller with 32K Bytes In-System Programmable Flash
Lowest to $3.6495
Renesas Electronics America
MCU
Lowest to $107.2501
Freescale Semiconductor - NXP
MCU 8-bit S08 CISC 16KB Flash 2.5V/3.3V 44-Pin PQFP / Microcontrollers
Lowest to $4.8780
Renesas Electronics America
SINGLE-CHIP 16-BIT CMOS MCU
Lowest to $6.5292
Atmel
MCU 8-bit/16-bit AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP Tray / 8/16-bit AVR XMEGA D4 Microcontroller
Lowest to $4.7273
IBM
Bridge from the PowerPC processor to the PCI bus
Lowest to $46.0417
Texas Instruments
MCU 8-bit COP8 CISC 8KB EPROM 3.3V/5V 28-Pin SOIC Tube / COP8SG Family 8-Bit CMOS ROM Based and OTP Microcontrollers with 8k to 32k Memory
Lowest to $31.7218
Maxim Integrated
High-Performance Secure RISC Microcontroller Security Features
Lowest to $17.4093
Renesas Electronics America
Lowest to $104.2711

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.6013
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $3.4090
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9860
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9860
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.9860
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0758
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.9020
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.4363
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4335
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1491
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.5419
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1463
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1840
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.7447
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5581
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess