EN
  • EN
  • DE

M63063HP#DFOT

Part No M63063HP#DFOT
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829359-M63063HP#DFOT
Ultra Librarian 3D Model Ultra Librarian M63063HP#DFOT CAD Model

Description

The M63063HP#DFOT is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is part of Renesas' extensive line of microcontrollers designed for various embedded applications. This particular model likely offers a specific set of features and peripherals tailored to its intended use case.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer electronics: Found in appliances, audio-visual equipment, and other consumer devices.
  • Automotive applications: Employed in engine control units (ECUs), body control modules (BCMs), and infotainment systems.
  • Communication devices: Integrated into networking equipment, wireless communication modules, and telecommunications systems.
  • Medical devices: Used in patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • High-performance CPU core: Offers efficient processing capabilities for real-time control and data manipulation.
  • Integrated memory: Includes both flash memory for program storage and RAM for data processing.
  • Peripheral interfaces: Provides a variety of communication interfaces, such as UART, SPI, I2C, and CAN, for connecting to external devices.
  • Analog-to-digital converters (ADCs): Enables the MCU to measure analog signals from sensors and other analog devices.
  • Digital-to-analog converters (DACs): Allows the MCU to generate analog signals for controlling actuators and other analog devices.
  • Timers and counters: Provides precise timing and counting capabilities for controlling motor speeds, generating PWM signals, and implementing real-time tasks.
  • Power management features: Includes low-power modes and power-saving techniques to minimize energy consumption.

Benefits

  • High performance: Enables the execution of complex algorithms and real-time control tasks.
  • Versatility: Can be used in a wide range of applications due to its flexible architecture and rich set of peripherals.
  • Low power consumption: Extends battery life in portable devices and reduces energy costs in industrial applications.
  • Reduced system cost: Integrates many functions into a single chip, reducing the need for external components.
  • Improved reliability: Designed for robust operation in harsh environments.

Additional Details

While specific technical specifications would be available in the product datasheet, it is expected that the M63063HP#DFOT offers a robust set of features to meet the demands of diverse embedded systems. It likely operates within a standard voltage range (e.g., 3.3V or 5V) and is available in a surface-mount package for easy integration into printed circuit boards. The microcontroller would be programmed using a suitable integrated development environment (IDE) and a debugger interface. Access to detailed datasheets and application notes from Renesas are crucial for designers working with this component.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2490 $58.4820
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4994 $232.4442
120+ $2.4163 $289.9560
160+ $2.1668 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess