EN
  • EN
  • DE

NNCD3.3DT1A

Part No NNCD3.3DT1A
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Description Diode Zener Single 3.3V 6% 200mW 2-Pin Super Mini-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1082559-NNCD3.3DT1A
Categories Diodes - Zener - Single
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NNCD3.3DT1A CAD Model

Description

The NNCD3.3DT1A is a Constant Current Diode (CRD) manufactured by Renesas Electronics America. It is designed to provide a stable current flow, regulating it at a specific level regardless of voltage fluctuations within its operating range. This makes it useful in a variety of applications requiring a reliable and consistent current source. The 'T1A' likely designates packaging and tape specifications for automated assembly.

Applications:

  • LED Lighting: Used to maintain consistent brightness and prolong the lifespan of LEDs by providing a constant current.
  • Current Limiting: Protects sensitive circuit components from overcurrent conditions.
  • Analog Circuit Biasing: Provides a stable current source for biasing transistors and operational amplifiers.
  • Sensor Excitation: Ensures accurate sensor readings by supplying a constant current to the sensor.
  • Battery Charging: Can be implemented in simple constant current battery charging circuits.

Features:

  • Constant Current Regulation: Regulates the current at a defined level over a wide range of voltages.
  • Two-Terminal Device: Simple to implement in circuits due to its two-terminal configuration (anode and cathode).
  • Compact Size: Available in small surface-mount packages for high-density board layouts.
  • High Reliability: Offers stable and consistent performance over its operational life.

Benefits:

  • Stable and Predictable Current: Provides a consistent current flow for reliable circuit operation.
  • Simplified Circuit Design: Reduces the complexity of circuit designs by eliminating the need for complex current regulation.
  • Protection of Components: Prevents damage to LEDs and other components from excessive current.
  • Enhanced Circuit Performance: Improves the stability and reliability of circuits.

Additional Details:

The NNCD3.3DT1A regulates current at approximately 3.3mA. Important parameters to consider include the regulated current value, operating voltage range, forward voltage, and maximum power dissipation. Refer to the Renesas datasheet for complete specifications and application guidelines. Its small surface-mount package is ideal for compact designs. The diode finds use in consumer electronics, industrial equipment, and various other applications where precise current control is required.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess