EN
  • EN
  • DE

NNCD6.2LHT1A

Part No NNCD6.2LHT1A
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description Diode Zener Quad Common Anode 6.2V 8% 200mW 5-Pin SC-88A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 980584-NNCD6.2LHT1A
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NNCD6.2LHT1A CAD Model

Description

The NNCD6.2LHT1A is a surge absorption diode from Renesas Electronics. It is designed to protect sensitive electronic circuits from transient voltage surges, such as those caused by electrostatic discharge (ESD) or lightning strikes. These diodes provide a low-impedance path for surge currents, clamping the voltage to a safe level and preventing damage to downstream components.

Applications:

  • Automotive Electronics: Protects ECUs and other automotive systems from voltage surges.
  • Industrial Equipment: Safeguards industrial control systems from electrical noise.
  • Consumer Electronics: Protects smartphones, tablets, and other devices from ESD.
  • Telecommunications Equipment: Protects network interfaces from lightning strikes.
  • Power Supplies: Provides overvoltage protection for power supply circuits.

Features:

  • Fast Response Time: Quickly clamps voltage surges to protect sensitive circuits.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level.
  • Low Capacitance: Minimizes loading effects on high-speed circuits.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enhanced System Reliability: Protects against damage from voltage surges.
  • Reduced Downtime: Prevents equipment failures due to transient events.
  • Improved Product Safety: Protects users from electrical hazards.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details:

The NNCD6.2LHT1A's effectiveness depends on its placement in the circuit. It should be located as close as possible to the point of entry of the surge. The datasheet provides detailed information on surge current capability, clamping voltage, and capacitance. Proper PCB layout is critical to minimize inductance and ensure optimal performance. The device is sensitive to electrostatic discharge (ESD) and must be handled with care. The soldering process must be controlled to avoid damage to the device. Renesas provides application notes and technical support to assist designers in using the NNCD6.2LHT1A effectively. The reverse standoff voltage should not be exceeded during normal operation. The lead inductance can affect the clamping performance and proper layout is important.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess