EN
  • EN
  • DE

NP100N04PUK

Part No NP100N04PUK
Manufacturer Renesas Electronics America
Description MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1231919-NP100N04PUK
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP100N04PUK CAD Model

Description

The NP100N04PUK is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Renesas Electronics America. It is designed for high-efficiency power switching applications, offering low on-resistance and high-speed switching capabilities. This MOSFET is particularly well-suited for DC-DC converters, motor control, and load switching in various electronic systems.

Applications

  • DC-DC Converters: Used in step-up and step-down DC-DC converters to efficiently regulate voltage levels.
  • Motor Control: Employed in motor control circuits for precise control of motor speed and torque.
  • Load Switching: Used as a load switch to control power distribution in electronic devices.
  • Power Supplies: Integrated into power supply units for efficient power conversion and regulation.
  • Inverters: Used in inverters to convert DC power to AC power for various applications.

Features

  • N-Channel MOSFET: Offers efficient switching characteristics and low on-resistance.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves overall efficiency.
  • High-Speed Switching: Enables fast switching speeds for efficient operation in high-frequency circuits.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Avalanche Capability: Provides robustness against voltage transients and overvoltage conditions.
  • Surface Mount Package: UPAK package is suitable for automated assembly and compact designs.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Fast Switching: High-speed switching reduces switching losses, enhancing overall performance.
  • Simplified Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Robust Performance: Avalanche capability provides protection against voltage spikes and ensures reliable operation.
  • Compact Size: Surface mount package enables smaller and more compact designs.

Additional Details

The NP100N04PUK operates with a drain-source voltage (VDS) rating suitable for a range of applications. It is typically used with gate drive voltages (VGS) that are compatible with standard logic levels. The device's thermal resistance characteristics allow for efficient heat dissipation. Refer to the datasheet for detailed specifications, including VDS, VGS, RDS(on), and thermal resistance values, to ensure optimal performance and reliability in the intended application.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1841 $68.7364
9+ $14.1002 $126.9018
13+ $13.6602 $177.5826
18+ $13.2190 $237.9420
23+ $12.7789 $293.9147
31+ $11.4564 $355.1484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess