EN
  • EN
  • DE

NP60N04KUG

Part No NP60N04KUG
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Product Scout Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1231981-NP60N04KUG
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP60N04KUG CAD Model

Description

The NP60N04KUG is an N-Channel Power MOSFET from Renesas Electronics America. It is designed for high-efficiency, low-voltage switching applications.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control Applications
  • Synchronous Rectification

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency circuits.
  • Low Gate Charge: Minimizes switching losses.
  • Pb-free (RoHS Compliant): Environmentally friendly.
  • Avalanche Rated: Offers enhanced reliability and robustness.

Benefits:

  • Increased Efficiency: Low RDS(on) and gate charge minimize power losses.
  • Reduced Heat Dissipation: Leads to improved thermal management and system reliability.
  • Simplified Drive Circuitry: Low gate charge simplifies gate drive requirements.
  • Enhanced System Performance: Fast switching speed improves overall system performance.
  • Environmentally Compliant: RoHS compliant for environmental friendliness.

Specifications:

  • Polarity: N-Channel
  • Drain-Source Voltage (VDS): 40V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 60A
  • RDS(on) @ VGS=10V: 7.0 mΩ (typical)
  • Operating Temperature Range: -55°C to +175°C
  • Package: TO-252 (DPAK)

The NP60N04KUG is a high-performance N-Channel Power MOSFET designed for achieving high efficiency in low-voltage switching applications. Its low on-resistance, low gate charge, and fast switching speed make it suitable for a wide range of power management and motor control circuits.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess