EN
  • EN
  • DE

NP75N055YUK

Part No NP75N055YUK
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Product Scout Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1231994-NP75N055YUK
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP75N055YUK CAD Model

Description

The NP75N055YUK is an N-channel power MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used in DC-DC converters to efficiently switch current and voltage levels.
  • Motor Control: Employed in motor control circuits for switching power to drive motors.
  • Power Management: Applied in power management systems to control and regulate power distribution.
  • Load Switching: Used for switching loads in various electronic systems.
  • Synchronous Rectification: Implemented in synchronous rectification circuits to improve efficiency.

Features:

  • N-Channel MOSFET: N-channel enhancement mode MOSFET.
  • Low On-Resistance: Offers low on-resistance (RDS(on)) for reduced power loss.
  • Fast Switching Speed: Provides fast switching speeds for high-frequency applications.
  • High Current Capability: Capable of handling high current levels.
  • Logic Level Gate Drive: Designed for logic level gate drive, simplifying interface with microcontrollers and other digital circuits.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.

Benefits:

  • High Efficiency: Reduces power loss and improves efficiency due to low on-resistance.
  • Fast Switching: Enables high-frequency operation.
  • Easy to Use: Logic level gate drive simplifies integration with digital circuits.
  • Reliable: Provides reliable performance and long-term stability.
  • Compact: Surface mount package saves space on the PCB.

Additional Details:

The NP75N055YUK's key specifications include its drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). It's important to consider these parameters when selecting this MOSFET for a specific application. It is commonly used with gate driver ICs to optimize switching performance and protect the MOSFET from overvoltage conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9526 $59.8104
10+ $12.2684 $122.6840
15+ $11.8850 $178.2750
21+ $11.5015 $241.5315
26+ $11.1180 $289.0680
35+ $9.9688 $348.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess