EN
  • EN
  • DE

P9025-0NRGI

Part No P9025-0NRGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022289-P9025-0NRGI
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P9025-0NRGI CAD Model

Description

The P9025-0NRGI is a highly integrated wireless power transmitter IC manufactured by Renesas Electronics. This device is designed for wireless charging applications based on the Qi standard, enabling contactless power transfer to compatible devices.

Applications

  • Wireless charging pads: Powering smartphones, tablets, and other mobile devices wirelessly.
  • Wireless charging docks: Charging devices in automotive, consumer, and industrial environments.
  • Embedded wireless charging: Integrating wireless charging capabilities into furniture, appliances, and other products.
  • Wearable devices: Charging smartwatches, fitness trackers, and other wearable devices wirelessly.
  • Medical devices: Powering medical sensors and other implantable or wearable medical devices.

Features

  • Qi Compliant: Complies with the Wireless Power Consortium (WPC) Qi standard for interoperability.
  • Integrated Full-Bridge Inverter: Generates the AC signal required for wireless power transfer.
  • Foreign Object Detection (FOD): Detects the presence of foreign objects on the charging surface to prevent overheating and damage.
  • Voltage and Current Regulation: Provides precise voltage and current regulation to ensure safe and efficient charging.
  • LED Indicators: Supports LED indicators for visual feedback on charging status.
  • Low Power Standby Mode: Minimizes power consumption when no device is being charged.
  • Overvoltage and Overcurrent Protection: Protects the device and the charging device from damage.

Benefits

  • Wireless Charging: Eliminates the need for cables and connectors, providing a convenient and clutter-free charging experience.
  • Qi Compatibility: Ensures interoperability with a wide range of Qi-enabled devices.
  • Safe and Efficient Charging: Provides safe and efficient power transfer, protecting both the transmitter and the receiver.
  • Foreign Object Detection: Prevents overheating and damage caused by foreign objects.
  • Easy to Integrate: Simplified design and reduced component count facilitate easy integration into various applications.

Additional Details

The P9025-0NRGI requires an external resonant circuit, including an inductor and capacitors, to generate the magnetic field for wireless power transfer. The datasheet provides detailed specifications on the resonant circuit design, operating frequency, input voltage range, and output power. Proper thermal management is also crucial for ensuring the reliable operation of the device.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess