EN
  • EN
  • DE

XC4085XLA07HQ240I

Part No XC4085XLA07HQ240I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011931-XC4085XLA07HQ240I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4085XLA07HQ240I CAD Model

Description

The XC4085XLA07HQ240I is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XL family. This series is known for its versatile architecture and suitability for a wide array of digital logic applications, offering designers a flexible platform to implement custom circuits.

Applications:

  • Telecommunications: Used in network infrastructure equipment like routers and switches.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and motor control.
  • Data acquisition systems: Integrated into high-speed data acquisition and processing units.
  • Image processing: Utilized in video processing and image recognition systems.
  • Aerospace and defense: Applied in guidance systems and signal processing applications.

Features:

  • Configurable logic blocks (CLBs): Provides a matrix of configurable logic elements for custom circuit design.
  • Input/Output blocks (IOBs): Offers flexible I/O interfaces for connecting to external devices.
  • Programmable interconnect: Enables flexible routing of signals between logic blocks and I/O pins.
  • On-chip memory: Includes block RAM for data storage and buffering.
  • Operating temperature range: Designed for industrial temperature applications (-40°C to +85°C).
  • HQ240 package: Features a 240-pin Plastic Quad Flat Pack (PQFP) package.
  • Low voltage operation: Operates at 3.3V for reduced power consumption.

Benefits:

  • Design flexibility: Allows for custom circuit implementation and rapid prototyping.
  • High performance: Provides fast logic execution and high throughput.
  • Reduced time-to-market: Enables quick design iteration and product development.
  • Cost-effective solution: Offers a cost-competitive alternative to custom ASICs for medium-volume applications.
  • Reconfigurable: Can be reprogrammed to adapt to changing requirements or new functionalities.

Additional Details:

The XC4085XLA07HQ240I features approximately 8,464 logic cells. Its programmable interconnect matrix allows for complex routing schemes and efficient utilization of logic resources. The on-chip block RAM provides storage for data buffering and state machines. The device is supported by Xilinx's development tools, including synthesis, place-and-route, and simulation software. The HQ240 package is a standard surface-mount package that facilitates automated assembly. This FPGA is suitable for applications requiring a balance of performance, flexibility, and cost. It is widely used in various industries for implementing custom digital logic functions. The device offers designers the ability to create highly specialized circuits tailored to their specific application requirements.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess