EN
  • EN
  • DE

PS2381-1Y-V-L-AX

Part No PS2381-1Y-V-L-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 5KV 1CH TRANS 4-LSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 100% @ 5mA
Current Transfer Ratio (Max) 300% @ 5mA
Rise / Fall Time (Typ) 4µs, 5µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.1V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C ~ 115°C
Mounting Type Surface Mount
Case / Package 4-SMD, Gull Wing
Supplier Device Package 4-LSOP (2.54mm)
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1503384-PS2381-1Y-V-L-AX
Ultra Librarian 3D Model Ultra Librarian PS2381-1Y-V-L-AX CAD Model

Description

N

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6DIP
Lowest to $0.3001
Isocom Components 2004 LTD
Lowest to $0.3315
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Sharp Microelectronics
PHOTOCOUPLER / Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Lowest to $0.0659
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Lowest to $0.3827
Rochester Electronics
TRANSISTOR OUTPUT OPTOCOUPLER, 1
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 5KV DARL W/BASE 8SMD
Lowest to $0.2680

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess