EN
  • EN
  • DE

PS2501-1-A 001J145KK

Part No PS2501-1-A 001J145KK
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Renesas Electronics America
Win Source Part Number 352009-PS2501-1-A 001J145KK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2501-1-A 001J145KK CAD Model

Description

The PS2501-1-A is a single-channel phototransistor optocoupler manufactured by Renesas Electronics America. It is designed to provide electrical isolation between circuits, commonly used to protect sensitive components from voltage spikes or ground loops. This specific variant, denoted by "001J145KK", may refer to a particular production lot or internal tracking code. The core functionality remains the same as the standard PS2501-1-A.

Applications

  • Programmable Logic Controllers (PLCs): Isolation of input and output signals.
  • Microprocessor Input/Output Isolation: Protecting microprocessors from external voltage surges.
  • Switching Power Supplies: Feedback control and isolation between the primary and secondary sides.
  • Industrial Control Systems: General-purpose isolation for various control signals.
  • Motor Control Circuits: Isolating control signals from high-power motor circuits.
  • Data Communication Systems: Isolating data lines to prevent ground loops and noise.

Features

  • High Isolation Voltage: Typically 5000 Vrms isolation voltage between input and output.
  • Current Transfer Ratio (CTR): Specified CTR range ensures reliable signal transmission.
  • DIP Package: Standard dual-in-line package for easy PCB mounting.
  • Phototransistor Output: Simple and versatile phototransistor output configuration.
  • RoHS Compliant: Compliant with RoHS directive for environmental protection.

Benefits

  • Electrical Isolation: Prevents damage to sensitive circuits from voltage spikes and ground loops.
  • Noise Reduction: Minimizes noise interference between input and output circuits.
  • Improved System Reliability: Enhances system reliability by isolating potential fault sources.
  • Simplified Circuit Design: Facilitates the design of isolated circuits.
  • Compliance with Safety Standards: Meets relevant safety standards for electrical isolation.

Additional Details

The PS2501-1-A utilizes an infrared LED to activate a phototransistor, providing a non-conductive path for signal transfer. A current-limiting resistor is required in series with the input LED to regulate the forward current and prevent damage. The output transistor can be used in common-emitter or common-collector configurations, depending on the application requirements. Ensure that the operating conditions (voltage, current, temperature) are within the specified ranges in the datasheet to guarantee optimal performance and longevity. The "001J145KK" likely denotes a specific manufacturing date or batch, but does not affect the fundamental operational characteristics of the PS2501-1-A optocoupler.

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,400 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess