EN
  • EN
  • DE

PS2561L1-1-V-L-A

Part No PS2561L1-1-V-L-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085979-PS2561L1-1-V-L-A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2561L1-1-V-L-A CAD Model

Description

The PS2561L1-1 is a single-channel high-isolation photocoupler manufactured by Renesas Electronics America. This device is designed to provide electrical isolation between input and output circuits using an LED and phototransistor. The 'V', 'L', and 'A' suffixes denote specific options related to lead forming, packaging, or current transfer ratio. It is commonly used where safety isolation and noise immunity are critical.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation for I/O modules.
  • Power Supplies: Isolates primary and secondary sides for enhanced safety.
  • Industrial Control Systems: Used in various control circuits for isolation.
  • Microcontroller Interfaces: Isolates digital signals.
  • Inverter Circuits: Provides isolation between control and power stages.

Features:

  • High Isolation Voltage: Ensures safety by providing a high level of electrical isolation.
  • Compact Package: Allows for efficient use of board space.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer between input and output.
  • Low Input Current: Reduces power consumption.
  • Lead Forming Options: The 'L' suffix likely indicates specific lead forming for easier PCB mounting.

Benefits:

  • Enhanced Safety: Protects circuits and users from high-voltage hazards.
  • Improved Reliability: Prevents ground loops and noise from affecting signal integrity.
  • Reduced Power Consumption: Contributes to energy-efficient designs.
  • Flexible Design: The compact package and lead forming options allow for easier integration into various applications.
  • Simplified Circuit Design: Easy to use and integrate into existing circuits.

Additional Details:

The PS2561L1-1 typically features a collector-emitter voltage around 80V and an isolation voltage up to 5000 Vrms. The operating temperature range generally spans from -55°C to +100°C. Specific details such as the exact current transfer ratio (CTR) and switching speeds depend on the specific part number suffix ('V', 'L', 'A'). Always consult the datasheet for detailed electrical characteristics to ensure proper operation in the intended application. The device is housed in a small outline package (SOP).

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess