EN
  • EN
  • DE

PS2705A-1L-F3-A

Part No PS2705A-1L-F3-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Optocoupler AC Input SOP4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1086005-PS2705A-1L-F3-A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2705A-1L-F3-A CAD Model

Description

The PS2705A-1L-F3-A is a high-performance, single-channel solid-state relay (SSR) from Renesas Electronics America. This optocoupler uses a gallium arsenide (GaAs) infrared light-emitting diode (LED) on the input side and a silicon phototransistor on the output, providing robust electrical isolation between the control and load circuits. This design makes it suitable for applications where safety and reliable signal transfer are crucial.

Applications:

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor controls, and process automation equipment for isolating and switching signals.
  • Telecommunications equipment: Found in telecom switching equipment and line cards to provide isolation and protect sensitive circuitry.
  • Power supplies: Employed in power supplies for feedback isolation and control.
  • Measurement and instrumentation: Utilized in data acquisition systems and test equipment for signal isolation and noise reduction.
  • Medical equipment: Used in medical devices to ensure patient safety by providing electrical isolation.

Features:

  • High isolation voltage: Offers reinforced insulation, providing a high level of safety.
  • Surface-mount package: Available in a small outline package (SOP), enabling compact designs.
  • Fast switching speed: Allows for quick and efficient signal transfer.
  • Low input current: Requires low input current for activation, minimizing power consumption.
  • Pb-free construction: Complies with environmental regulations.

Benefits:

  • Enhanced safety: The high isolation voltage protects circuits and personnel from hazardous voltages.
  • Improved reliability: Solid-state design eliminates mechanical components, increasing lifespan and reducing maintenance.
  • Reduced power consumption: Low input current requirements contribute to energy savings.
  • Compact design: The small package size allows for use in space-constrained applications.
  • Simplified circuitry: Optocoupler simplifies circuit design by providing electrical isolation.

Additional Details:

The PS2705A-1L-F3-A typically comes in a 4-pin SOP package. The isolation voltage rating is typically around 3750 Vrms. The forward current requirement is designed to be low, optimizing power consumption. Implementing appropriate external components, such as resistors for current limiting, is essential for optimal performance and protection of the device. It's designed for applications that demand a clean, isolated signal path, ensuring accuracy and reliability in operation.

You May Also Be Interested in

Yageo
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess