EN
  • EN
  • DE

PS2805C-1-F3-A/HMHAA280R2

Part No PS2805C-1-F3-A/HMHAA280R2
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755723-PS2805C-1-F3-A/HMHAA280R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2805C-1-F3-A/HMHAA280R2 CAD Model

Description

The PS2805C-1-F3-A/HMHAA280R2 is a high-isolation solid-state relay (SSR) manufactured by Renesas Electronics America. This device integrates an LED on the input side and a MOSFET on the output side, providing electrical isolation and enabling switching of AC or DC loads. Its compact size and solid-state design make it suitable for a variety of applications where reliable and noise-free switching is required.

Applications:

  • Industrial Control Systems: Used for switching loads in industrial automation equipment.
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems: Used to control motors, heaters, and other components.
  • Lighting Control: Used in dimmers, smart lighting systems, and other lighting applications.
  • Security Systems: Used for switching alarm circuits and other security devices.
  • Medical Equipment: Used in medical devices requiring high isolation.
  • Telecommunications Equipment: Used in telecom switches and other communication equipment.

Features:

  • Solid-State Relay (SSR): Provides electrical isolation and reliable switching.
  • High Isolation Voltage: Offers high isolation between input and output circuits.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Zero-Cross Switching: Reduces noise and EMI by switching at the zero-crossing point of the AC waveform.
  • Surface Mount Package: Suitable for automated assembly processes.
  • Low Input Control Current: Requires a low input current for activation.

Benefits:

  • Enhanced Reliability: Solid-state design provides long-term reliability and eliminates mechanical wear.
  • Noise-Free Switching: Zero-cross switching minimizes noise and EMI.
  • High Isolation: Provides high voltage isolation for safety and protection.
  • Compact Size: Small footprint enables use in space-constrained applications.
  • Easy to Use: Simple control interface simplifies the design process.
  • Improved Performance: Low on-resistance reduces power loss and improves efficiency.

Additional Details:

The PS2805C-1-F3-A/HMHAA280R2 typically comes in a 4-pin SOP package. Specific electrical characteristics, such as isolation voltage, load voltage, load current, and on-resistance, can be found in the official Renesas Electronics America datasheet. It's important to consult the datasheet for accurate and detailed specifications, including recommended operating conditions, temperature ranges, and soldering guidelines. The datasheet also includes information on safety standards and compliance certifications.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $10.3384
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess