EN
  • EN
  • DE

PS7122AL-2A-E3-A(NL)

Part No PS7122AL-2A-E3-A(NL)
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086028-PS7122AL-2A-E3-A(NL)
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS7122AL-2A-E3-A(NL) CAD Model

Description

The PS7122AL-2A-E3-A(NL) is a solid-state relay (SSR) manufactured by Renesas Electronics America. It's designed for various applications requiring electrical isolation and switching capabilities. This particular model is characterized by its compact design and efficient performance.

Applications

  • Industrial control systems: Used for switching various loads in automated machinery and processes.
  • Heating, ventilation, and air conditioning (HVAC) systems: Controls heating elements, fans, and compressor motors.
  • Lighting control: Enables switching and dimming of lighting circuits.
  • Medical equipment: Provides isolation and switching in sensitive medical devices.
  • Security systems: Used in alarm systems and access control systems for reliable switching.

Features

  • High isolation voltage: Provides electrical isolation between the control and load circuits, enhancing safety.
  • Zero-cross switching: Reduces electromagnetic interference (EMI) by switching the load at or near the zero-crossing point of the AC waveform.
  • Compact package: Allows for space-saving design in various applications.
  • Low on-state resistance: Minimizes power dissipation and improves efficiency.
  • High surge current capability: Withstands transient current surges, improving reliability.

Benefits

  • Improved safety: High isolation voltage protects control circuits from high voltage surges.
  • Reduced EMI: Zero-cross switching minimizes electrical noise, ensuring stable system operation.
  • Long lifespan: Solid-state design eliminates mechanical wear, resulting in a longer operational life.
  • Increased efficiency: Low on-state resistance minimizes power losses, improving energy efficiency.
  • Enhanced reliability: Withstands transient surges and offers consistent performance under various operating conditions.

Additional Details

The PS7122AL-2A-E3-A(NL) typically features an input voltage range suitable for common control signals (e.g., 3-32VDC) and an output voltage rating compatible with standard AC power supplies (e.g., 24-240VAC). The load current rating varies depending on the specific operating conditions and heat sinking, but it's typically in the range of several amperes. This SSR uses an optocoupler to provide galvanic isolation between the input and output circuits. The operating temperature range is typically between -40°C and +85°C, making it suitable for a wide range of industrial environments.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess