EN
  • EN
  • DE

PS9113-V-F3-AX

Part No PS9113-V-F3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description HI-SPEED OPTOCPLR LSO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 15 mA
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 750ns, 500ns
Voltage - Forward (Vf) (Typ) 1.65V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 4.5V ~ 20V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package 5-SO
Base Product Number PS9113
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 281491-PS9113-V-F3-AX
Ultra Librarian 3D Model Ultra Librarian PS9113-V-F3-AX CAD Model

Description

The PS9113-V-F3-AX is a logic output optoisolator from Renesas Electronics America.

  • Category: Isolators - Optoisolators - Logic Output Optoisolators
  • Package: tape & reel
  • Standard Package: 2,500 pieces
  • Output Type: open collector
  • Data Rate: 1Mbps
  • Input Type: DC
  • Maximum Forward Current (If): 25mA
  • Forward Voltage (Vf): typically 1.65V
  • Current Output per Channel: 15mA
  • Voltage Isolation: 3750Vrms
  • Input on Side 1: 1
  • Input on Side 2: 0
  • Common Mode Transient Immunity: 15kV/μs
  • Propagation Delay tpLH/tpHL: 750ns/500ns
  • Voltage Supply: 4.5V to 20V
  • Mountable: surface mountable
  • Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
  • Supplier Device Package: 5-SO
  • Operating Temperature: -40°C to 100°C
  • MSL Level: 1
  • REACH Status: unaffected
  • HTSUS Code: 8541.49.8000
  • Base Product Number: PS9113
  • Status: active

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Lowest to $0.3774
Isocom Components 2004 LTD
6PIN AC INPUT, SINGLE OPTOCOUPLE
Lowest to $1.3202
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $1.0416
ON Semiconductor
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
Lowest to $4.1053
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Toshiba Semiconductor and Storage
15MBPS HIGH SPEED COUPLER; SO6;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7348 $52.0828
26+ $3.8849 $101.0074
40+ $3.7635 $150.5400
55+ $3.6421 $200.3155
72+ $3.5207 $253.4904
96+ $3.1565 $303.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess