EN
  • EN
  • DE

PS9851-2-V-F3-AX

Part No PS9851-2-V-F3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description OPTOISO 2.5KV 2CH PSH PULL 8SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SSOP
Manufacturer Renesas Electronics America
Series NEPOC
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SSOP
Family Name PS9851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890261-PS9851-2-V-F3-AX
Ultra Librarian 3D Model Ultra Librarian PS9851-2-V-F3-AX CAD Model

Description

The PS9851-2-V-F3-AX is a high-speed, two-channel optocoupler manufactured by Renesas Electronics America. It's designed for applications requiring reinforced insulation and high-speed signal transfer. The device incorporates two GaAlAs (Gallium Aluminum Arsenide) light-emitting diodes (LEDs) at the input and integrated high-gain, high-speed photodetectors and signal processing circuits at the output.

Applications:

  • Industrial Automation Equipment.
  • Measurement and Control Systems.
  • Inverter Drives.
  • Digital Logic Isolation.
  • High-Speed Communication Interfaces.

Features:

  • Two Channels in a Single Package.
  • High-Speed Data Transmission.
  • Reinforced Insulation.
  • Low Input Current Requirement.
  • Wide Supply Voltage Range.
  • Compact Package Size.

Benefits:

  • Increased Channel Density: Two channels in one package save board space and reduce component count.
  • Fast Signal Transfer: High-speed capability ensures minimal signal delay and distortion.
  • Enhanced Safety: Reinforced insulation provides robust electrical isolation.
  • Reduced Power Consumption: Low input current minimizes energy usage.
  • Simplified Design: Wide supply voltage range offers flexibility in circuit design.

Additional Details:

The PS9851-2-V-F3-AX is typically packaged in a surface-mount configuration. Key parameters include isolation voltage, forward current, propagation delay, and supply voltage range. Detailed specifications can be found in the Renesas Electronics datasheet. The 'V' in the part number typically indicates a specific voltage rating, and 'F3' may refer to a specific tape and reel configuration for automated assembly. This optocoupler is well-suited for demanding industrial applications requiring both speed and safety.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $24.5535
ON Semiconductor
OPTOISO 5KV OPEN COLLECTOR 5-SOP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 12-SO
Need more? Email Us
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD
Lowest to $0.4752
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
CEL
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Sharp Microelectronics
Logic Output Optoisolator Channel CMTI
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,956 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess