EN
  • EN
  • DE

QN7002-T1B

Part No QN7002-T1B
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 286089-QN7002-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QN7002-T1B CAD Model

Description

The Renesas Electronics America QN7002-T1B is a small signal MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). It's designed for low-voltage, low-current switching applications. This N-channel enhancement mode MOSFET is commonly used in portable devices and other applications where space and power efficiency are critical.

Applications

  • Load switches
  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Small signal amplification

Features

  • N-Channel Enhancement Mode
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage (VGS(th))
  • Small surface mount package (SOT-23)
  • Fast switching speed

Benefits

  • Efficient power switching due to low RDS(on), minimizing power loss and heat dissipation.
  • Easy to drive with low-voltage logic signals due to low VGS(th).
  • Space-saving design due to small SOT-23 package.
  • Suitable for high-frequency switching applications due to fast switching speed.
  • Improved battery life in portable devices due to reduced power consumption.

The QN7002-T1B is designed to be a low-side switch, meaning it's used to switch the ground connection of a load. Its low gate threshold voltage allows it to be easily controlled by microcontrollers and other low-voltage logic devices. The 'T1B' suffix typically indicates the specific tape and reel packaging used for automated assembly.

Key specifications include a drain-source voltage (VDS) rating, a drain current (ID) rating, and a gate-source voltage (VGS) rating. These ratings must be carefully considered when selecting the QN7002-T1B for a specific application. The low on-resistance is a critical parameter, as it directly affects the power dissipation in the MOSFET during switching. Lower RDS(on) results in less power loss and cooler operation.

The Renesas QN7002-T1B provides a compact and efficient solution for low-voltage switching applications. Its low on-resistance, low gate threshold voltage, and small package size make it a popular choice for portable devices and other space-constrained applications.

You May Also Be Interested in

Yamaha
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess