EN
  • EN
  • DE

R0K502LA8S000BE

Part No R0K502LA8S000BE
Manufacturer Renesas Electronics America
Catalog Evaluation Boards - Embedded - MCU, DSP
Description R5F2LA88ANFP EVAL BRD / R5F2LA88ANFP series R8C MCU 16-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Renesas Electronics America Inc
Series R8C
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor R8C
Utilized IC / Part R5F2LA88ANFP
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, E8a Programmer
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names -R0K502LA8S000BE
Standard Package 1
Win Source Part Number 1014240-R0K502LA8S000BE
Ultra Librarian 3D Model Ultra Librarian R0K502LA8S000BE CAD Model

Description

The Renesas R8C MCU 16-Bit evaluation board is an exceptional development board for embedded systems.

  • Description: Evaluation platform that comes with board(s), cable(s), LCD, and E8a programmer.
  • IC/Part: Designed to be used with R5F2LA88ANFP IC/part
  • Series: Perfect for evaluating the R8C series.
  • Mounting Type: Fixed
  • Package: Box
  • Standard Package: 1
  • Operating System: Not specified
  • Platform: Not specified
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8471.50.0150

You May Also Be Interested in

Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess