EN
  • EN
  • DE

R1EX24128ASA00I#S0

Part No R1EX24128ASA00I#S0
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181936-R1EX24128ASA00I#S0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1EX24128ASA00I#S0 CAD Model

Description

The R1EX24128ASA00I#S0 is a high-performance static random-access memory (SRAM) chip manufactured by Renesas Electronics America. It is designed for applications requiring fast access times and low power consumption. This SRAM offers a storage capacity of 128 kilobits, organized as 16,384 words x 8 bits. It is well-suited for use in embedded systems, portable devices, and other applications where memory performance is critical.

Applications:

  • Embedded Systems: Used as cache memory or working memory in microcontrollers and microprocessors.
  • Portable Devices: Ideal for use in mobile phones, digital cameras, and other battery-powered devices.
  • Networking Equipment: Can be used in routers, switches, and other networking devices for data buffering and storage.
  • Industrial Automation: Suitable for programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Devices: Applicable in medical imaging equipment and patient monitoring systems.

Features:

  • High-speed access: Offers fast read and write access times, typically in the nanosecond range, enabling quick data retrieval and storage.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates over a wide voltage range, providing flexibility in system design.
  • TTL-compatible inputs and outputs: Compatible with standard TTL logic levels, simplifying interfacing with other components.
  • Data retention capability: Retains data even when power is turned off, ensuring data integrity.
  • Available in various package options: Offered in different package options, such as SOP, TSOP, and BGA, providing flexibility in board design.

Benefits:

  • Improved system performance: Fast access times enhance the overall performance of the system.
  • Extended battery life: Low power consumption extends the battery life of portable devices.
  • Simplified system design: TTL-compatible inputs and outputs simplify interfacing with other components.
  • Reliable data storage: Data retention capability ensures data integrity.
  • Flexibility in board design: Availability in various package options provides flexibility in board design.

Additional details: The R1EX24128ASA00I#S0 typically operates at a supply voltage of 3.3V or 5V and has an operating temperature range of -40°C to +85°C. It features a CMOS process technology, which contributes to its low power consumption and high performance. This SRAM is RoHS compliant, ensuring environmental compliance. This memory component is an excellent choice for a wide range of applications requiring high speed, low power, and reliable data storage.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess