EN
  • EN
  • DE

R1EX24128ASAS0A

Part No R1EX24128ASAS0A
Manufacturer Renesas Electronics America
Catalog Memory
Description Two-wire serial interface 128k EEPROM (16-kword × 8-bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241417-R1EX24128ASAS0A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1EX24128ASAS0A CAD Model

Description

The R1EX24128ASAS0A is a high-performance, low-power static RAM (SRAM) manufactured by Renesas Electronics America. It is designed for applications requiring fast access times, low power consumption, and high reliability.

Applications

  • High-speed cache memory
  • Buffer memory in data processing systems
  • Image processing
  • Networking equipment
  • Industrial control systems

Features

  • High-speed access time: Enables quick data retrieval and storage.
  • Low power consumption: Reduces overall system power requirements.
  • Wide operating voltage range: Offers flexibility in system design.
  • Data retention capability: Ensures data integrity even when power is off.
  • Available in various package options: Provides design flexibility for different application needs.

Benefits

  • Improved system performance: Fast access times lead to quicker processing.
  • Reduced energy costs: Low power consumption contributes to energy efficiency.
  • Enhanced system reliability: Data retention capability prevents data loss.
  • Simplified system design: Wide operating voltage range allows for easier integration.
  • Long-term availability: Renesas is known for its commitment to product longevity.

Additional Details

The R1EX24128ASAS0A is typically organized as 128K x 8 bits. It operates over a wide temperature range, making it suitable for various environments. The device utilizes advanced CMOS technology to achieve high performance and low power. Specific speed grades and package types are available to match different application requirements. For detailed technical specifications, refer to the Renesas datasheet.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5581 $59.0229
22+ $5.3811 $118.3842
34+ $5.2125 $177.2250
46+ $5.0450 $232.0700
60+ $4.8764 $292.5840
80+ $4.3717 $349.7360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess