EN
  • EN
  • DE

R1LP0408DSP-7SR#B0

Part No R1LP0408DSP-7SR#B0
Manufacturer Renesas Electronics America
Catalog SRAM
Description IC SRAM 4M PARALLEL 32SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-SOIC (0.450", 11.40mm Width)
Supplier Device Package 32-SOP
Part Number Series R1LP0408
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809793-R1LP0408DSP-7SR#B0
Ultra Librarian 3D Model Ultra Librarian R1LP0408DSP-7SR#B0 CAD Model

Description

The R1LP0408DSP-7SR#B0 is a high-quality SRAM memory chip manufactured by Renesas Electronics America.

    You May Also Be Interested in

    Cypress Semiconductor Corp
    IC SRAM 36MBIT PARALLEL 165FBGA
    Need more? Email Us
    Cypress Semiconductor Corp
    IC SRAM 4MBIT PARALLEL 100TQFP
    Need more? Email Us
    Cypress Semiconductor Corp
    IC SRAM 72MBIT PARALLEL 165FBGA
    Lowest to $115.0876
    Renesas Electronics America
    IC SRAM 256KBIT PARALLEL 68PGA
    Need more? Email Us
    Rochester Electronics
    STANDARD SRAM, 256KX18
    Lowest to $39.0332
    Cypress Semiconductor Corp
    IC SRAM 18MBIT PARALLEL 165FBGA
    Lowest to $171.4286
    Maxim Integrated
    IC NVSRAM 1MBIT PARALLEL 34LPM
    Need more? Email Us
    Renesas Electronics America
    IC SRAM 16KBIT PARALLEL 132PQFP
    Need more? Email Us
    Renesas Electronics America
    3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
    Lowest to $14.5523

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $17.6608
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    4+ $15.6405 $62.5620
    10+ $12.8334 $128.3340
    14+ $12.4323 $174.0522
    20+ $12.0313 $240.6260
    25+ $11.6302 $290.7550
    34+ $10.4271 $354.5214
    !
    Prices are subject to market and will be confirmed after the order is placed.
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 490 pieces
    MOQ: 4 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess