EN
  • EN
  • DE

R1LV0108ESF-7SR#B0

Part No R1LV0108ESF-7SR#B0
Manufacturer Renesas Electronics America
Catalog SRAM
Description IC SRAM 1MBIT 70NS 32TSOP / SRAM Chip Async Single 3V 1M-bit 128K x 8 70ns 32-Pin TSOP-I Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Packaging Tray
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP (8x20)
Win Source Part Number 792854-R1LV0108ESF-7SR#B0
Popularity Medium
Supply and Demand Status Limited
Family Name R1LV0108E
Introduction Date January 28, 2011
ECCN 3A991
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian R1LV0108ESF-7SR#B0 CAD Model

Description

The R1LV0108ESF-7SR#B0 is a 1Mbit Static RAM (SRAM) device from Renesas Electronics. This SRAM is designed for applications requiring fast access times and low power consumption.

Applications

  • Data Buffering: Used as a temporary storage buffer for data processing.
  • Cache Memory: Employed in cache memory systems for fast data access.
  • Industrial Control Systems: Suitable for data storage in industrial control equipment.
  • Communication Equipment: Utilized in communication devices for temporary storage.
  • Medical Devices: Used in medical devices for storing critical data.

Features

  • 1Mbit Density: Provides 1,048,576 bits of storage capacity.
  • Fast Access Time: Features a fast access time, typically around 70ns.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Single 3V Supply: Operates from a single 3V power supply.
  • SOP Package: Available in a small outline package (SOP) for space-saving designs.

Benefits

  • Fast Data Access: Enables quick data retrieval, improving system performance.
  • Low Power Operation: Reduces power consumption, extending battery life in portable applications.
  • High Density: Provides a high storage capacity in a small package.
  • Reliable Storage: Offers reliable data storage for critical applications.
  • Simplified System Design: Single 3V supply simplifies system design.

Additional Details

The R1LV0108ESF-7SR#B0 SRAM is organized as 128K x 8 bits. It uses CMOS technology for low power consumption. The operating temperature range is typically industrial grade, making it suitable for a wide range of environments. It is commonly used in embedded systems where fast and reliable data storage is essential. Consult the datasheet for precise timing characteristics and power consumption details.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
IDT, Integrated Device Technology Inc
IC SRAM 2M PARALLEL 208CABGA
Lowest to $81.2290
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4093 $59.2744
20+ $6.0788 $121.5760
30+ $5.8893 $176.6790
41+ $5.6988 $233.6508
53+ $5.5094 $291.9982
71+ $4.9399 $350.7329
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess