EN
  • EN
  • DE

R1LV0416CSB-7LI

Part No R1LV0416CSB-7LI
Manufacturer Renesas Electronics America
Catalog SRAM
Description Wide Temperature Range Version 4M SRAM (256-kword × 16-bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181961-R1LV0416CSB-7LI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LV0416CSB-7LI CAD Model

Description

The R1LV0416CSB-7LI is a low-power, high-speed Static RAM (SRAM) manufactured by Renesas Electronics America. It offers a storage capacity of 4Mbits, organized as 262,144 words x 16 bits, making it suitable for applications requiring fast data access and minimal power consumption. The device operates on a single 3V supply and features fully static operation, eliminating the need for refresh cycles.

Applications

  • Cache memory for microprocessors
  • Buffer memory in communication systems
  • Data storage in portable electronic devices
  • Industrial control systems
  • Medical equipment

Features

  • High-speed access time: 70 ns
  • Low power consumption: Minimizes energy usage and extends battery life in portable applications.
  • Single 3V supply voltage: Simplifies system design and reduces power requirements.
  • Fully static operation: Requires no clocks or refresh cycles, simplifying system timing and control.
  • Data retention voltage: Guarantees data integrity even at low voltages.
  • Tri-state output: Allows for easy memory expansion and bus sharing.
  • Available in a small outline package (SOP): Suitable for space-constrained applications.

Benefits

  • Improved system performance: Fast access times contribute to faster data processing and overall system responsiveness.
  • Reduced power consumption: Extends battery life in portable devices and lowers energy costs in stationary applications.
  • Simplified system design: Easy integration with existing systems due to standard voltage and interface requirements.
  • Increased system reliability: Fully static operation and data retention capabilities ensure data integrity and prevent data loss.
  • Flexibility in system design: Tri-state output and SOP package provide flexibility in system configuration and expansion.

Additional Details

The R1LV0416CSB-7LI operates within a specified temperature range, making it suitable for various industrial and commercial environments. It utilizes CMOS technology for low power consumption and high reliability. The device is available in a standard SOP package, making it easy to integrate into existing designs. The SRAM is designed for high-performance applications where speed and low power are critical requirements.

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1476 $76.5904
8+ $15.7103 $125.6824
12+ $15.2194 $182.6328
16+ $14.7286 $235.6576
21+ $14.2377 $298.9917
28+ $12.7651 $357.4228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess