EN
  • EN
  • DE

R1LV0416DSD-5SK#B0

Part No R1LV0416DSD-5SK#B0
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834796-R1LV0416DSD-5SK#B0
Ultra Librarian 3D Model Ultra Librarian R1LV0416DSD-5SK#B0 CAD Model

Description

The R1LV0416DSD-5SK#B0 is a 4-Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. It is engineered to deliver high-speed performance and low power consumption, making it well-suited for a variety of applications, including portable devices and embedded systems. This SRAM offers a reliable memory solution with fast data access times and efficient power management.

Applications

  • Embedded Systems: Used in microcontrollers and embedded processors for critical memory operations.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices where low power is essential.
  • Data Acquisition Systems: Employed in data loggers and measurement devices for temporary data storage.
  • Cache Memory: Integrated into systems needing rapid data retrieval as a cache memory component.
  • Industrial Control: Utilized in industrial controllers and automation systems for real-time data processing.

Features

  • High-Speed Access Time: Boasts a 55ns access time, enabling quick and efficient data transactions.
  • Low Power Consumption: Operates at low power levels, maximizing battery life in portable applications.
  • Wide Voltage Range: Functions efficiently across a voltage range of 2.7V to 3.6V.
  • Data Retention Capability: Retains data integrity even during power-down modes.
  • Compact Package: Offered in a space-saving package for easy integration into compact devices.

Benefits

  • Improved System Performance: Faster access times lead to enhanced system responsiveness and efficiency.
  • Extended Battery Life: Reduced power consumption extends the operational duration of battery-operated devices.
  • Stable Operation: Wide operating voltage ensures consistent performance under different conditions.
  • Secure Data Storage: Preserves critical data during power interruptions, minimizing data loss.
  • Design Flexibility: Small package allows for easy integration into diverse electronic designs.

Additional Details

The R1LV0416DSD-5SK#B0 is organized as 256K words x 16 bits. It is fabricated using advanced CMOS technology to achieve an optimal balance between speed and power. The device is available in a TSOP (Thin Small Outline Package), suitable for surface mount technology. Its low standby current makes it particularly suitable for applications requiring infrequent memory access.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess