EN
  • EN
  • DE

R2A11014FT#UO

Part No R2A11014FT#UO
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287925-R2A11014FT#UO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A11014FT#UO CAD Model

Description

The R2A11014FT#UO is a Power Management IC (PMIC) manufactured by Renesas Electronics America. This PMIC is engineered to provide efficient power regulation and distribution for a variety of electronic applications. It integrates multiple functions to manage power consumption and optimize system performance.

Applications

  • Automotive Systems: Used in automotive electronic control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Implemented in industrial control systems, programmable logic controllers (PLCs), and motor control applications.
  • Consumer Electronics: Employed in smartphones, tablets, portable media players, digital cameras, and other consumer devices.
  • Networking Equipment: Powers network switches, routers, and other communication devices.
  • Medical Devices: Used in portable medical devices, patient monitoring systems, and diagnostic equipment.

Features

  • Multiple Output Voltage Rails: Provides multiple regulated output voltages to supply different components within a system.
  • High-Efficiency Conversion: Uses efficient switching regulators to minimize power loss and reduce heat generation.
  • Overvoltage Protection (OVP): Protects downstream components from damage caused by excessive voltage.
  • Undervoltage Protection (UVP): Prevents system malfunction by shutting down or regulating power when the input voltage drops below a specified threshold.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or excessive load conditions.
  • Thermal Shutdown Protection: Shuts down the device when the internal temperature exceeds a safe level, preventing thermal damage.
  • I2C Communication Interface: Enables digital control and monitoring of the PMIC's operation through an I2C serial interface.
  • Enable/Disable Control: Offers an enable/disable pin for external control of the PMIC’s operation.

Benefits

  • Improved System Power Efficiency: Reduces overall power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protects sensitive components from voltage and current fluctuations, improving system stability.
  • Simplified System Design: Integrates multiple power management functions into a single IC, reducing board space and component count.
  • Flexible Configuration Options: The I2C interface allows for dynamic adjustment of voltage levels and protection settings, enabling customized power management solutions.
  • Reduced Heat Dissipation: High-efficiency operation minimizes heat generation, improving system thermal performance and reliability.

Additional Details

The R2A11014FT#UO is generally available in a small surface-mount package suitable for compact designs. The specific voltage and current ratings for each output rail, as well as detailed timing characteristics, can be found in the Renesas datasheet. The device is designed to operate over a wide input voltage range and incorporates various protection mechanisms to ensure safe and reliable operation under different load conditions.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess