EN
  • EN
  • DE

R2A20273FT

Part No R2A20273FT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287997-R2A20273FT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A20273FT CAD Model

Description

The R2A20273FT is a synchronous buck-boost DC/DC controller manufactured by Renesas Electronics America. It's designed to provide a stable output voltage from a wide input voltage range, making it suitable for applications where the input voltage can fluctuate significantly. This controller offers high efficiency and a small solution size due to its integrated features and advanced control scheme.

Applications:

  • Power management systems in automotive applications (e.g., infotainment, body control modules).
  • Industrial equipment requiring stable power supplies.
  • Battery-powered devices where the battery voltage changes during discharge.
  • Regulated power supplies for various electronic devices.
  • DC-DC conversion in telecom infrastructure.

Features:

  • Synchronous Buck-Boost Control: Allows for both step-up and step-down voltage conversion.
  • Wide Input Voltage Range: Accommodates varying input voltages, providing a stable output.
  • High Efficiency: Minimizes power loss during conversion, reducing heat generation and improving battery life.
  • Adjustable Switching Frequency: Provides flexibility in optimizing performance for different applications.
  • Overcurrent Protection: Protects the controller and the load from excessive current draw.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the system from malfunction.
  • Soft-Start Function: Limits inrush current during startup, reducing stress on components.
  • Integrated Gate Drivers: Simplifies the design and reduces the number of external components.
  • Small Package: Enables compact solution size, suitable for space-constrained applications.

Benefits:

  • Stable Output Voltage: Provides a consistent power supply to the load, even with fluctuating input voltages.
  • High Efficiency: Reduces power consumption and heat generation, improving overall system performance.
  • Simplified Design: Integrated features and a small package reduce the number of external components and simplify the design process.
  • Robust Protection: Overcurrent protection and UVLO prevent damage to the controller and the load.
  • Flexibility: Adjustable switching frequency allows for optimization of performance for different applications.

Additional Details:

The R2A20273FT typically requires external MOSFETs, inductor, and capacitors to complete the buck-boost converter circuit. The switching frequency can be adjusted to optimize efficiency and component size. Detailed specifications regarding input voltage range, output voltage range, switching frequency, and protection thresholds are available in the Renesas datasheet for this part. Careful selection of external components is crucial to achieve the desired performance and stability of the converter.

You May Also Be Interested in

Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4121 $61.7694
32+ $3.6209 $115.8688
50+ $3.5077 $175.3850
69+ $3.3945 $234.2205
88+ $3.2814 $288.7632
118+ $2.9418 $347.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess