EN
  • EN
  • DE

R2A45005HNP

Part No R2A45005HNP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834835-R2A45005HNP
Ultra Librarian 3D Model Ultra Librarian R2A45005HNP CAD Model

Description

The R2A45005HNP is a power management IC (PMIC) from Renesas Electronics. It's designed for use in a variety of portable and embedded systems, providing efficient power conversion and regulation for various system components. It supports multiple power rails and offers features like dynamic voltage scaling and low quiescent current for extended battery life.

Applications:

  • Portable multimedia devices
  • Handheld gaming consoles
  • Mobile internet devices (MIDs)
  • Tablet computers
  • Embedded systems with stringent power requirements

Features:

  • Multiple output voltage rails: Provides various voltage levels to power different system components.
  • High efficiency: Minimizes power loss during conversion, maximizing battery life.
  • Dynamic voltage scaling (DVS): Allows the system to adjust voltage levels based on workload, further optimizing power consumption.
  • Low quiescent current: Reduces power draw when the system is idle, extending battery life.
  • Overvoltage protection (OVP): Protects the system from damage due to excessive voltage.
  • Overtemperature protection (OTP): Prevents overheating of the IC and surrounding components.
  • Short-circuit protection (SCP): Safeguards the system from damage caused by short circuits.
  • I2C interface: Enables communication with a host controller for configuration and monitoring.

Benefits:

  • Extended battery life: The high efficiency and low quiescent current of the R2A45005HNP significantly extend battery life in portable devices.
  • Simplified power management: Integrates multiple power management functions into a single chip, simplifying system design and reducing board space.
  • Enhanced system reliability: Built-in protection features safeguard the system from damage due to voltage, temperature, or current abnormalities.
  • Flexibility: Programmable output voltages and other parameters allow the PMIC to be tailored to specific application requirements.
  • Reduced system cost: Integration reduces the number of external components required, lowering overall system cost.

Additional Details:

The R2A45005HNP typically operates with an input voltage range of 2.7V to 5.5V. The output voltages and currents are configurable via the I2C interface, allowing for optimization based on the specific requirements of the application. The package is usually a small, surface-mount type, suitable for compact portable devices. Further details on specific electrical characteristics, thermal performance, and package dimensions can be found in the Renesas datasheet for this PMIC.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess