EN
  • EN
  • DE

R2J20601NPEB-E

Part No R2J20601NPEB-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 087338-R2J20601NPEB-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2J20601NPEB-E CAD Model

Description

The R2J20601NPEB-E is a power management IC (PMIC) from Renesas Electronics America. These devices are designed to efficiently manage power distribution and regulation in various electronic systems. They are particularly useful in applications where multiple voltage rails need to be generated and controlled from a single input voltage, thereby simplifying the power supply design and reducing the overall system footprint. Power management ICs like the R2J20601NPEB-E integrate multiple functions such as buck converters, boost converters, LDO regulators, and supervisory circuits into a single chip. This integration enables compact and efficient power solutions. The '-E' suffix often indicates a specific revision or environmental compliance (e.g., RoHS compliance) of the component.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for efficient power management.
  • Industrial Equipment: Employed in industrial control systems and automation equipment.
  • Automotive Systems: Incorporated into automotive electronics, such as infotainment systems and engine control units.
  • Networking Equipment: Found in routers, switches, and other networking devices to manage power distribution.
  • Computing Devices: Utilized in laptops, desktops, and servers for power regulation and management.

Features

  • Integrated Buck Converters: Step-down DC-DC converters to efficiently generate lower voltage levels.
  • Integrated LDO Regulators: Low dropout regulators for generating stable and low-noise voltage rails.
  • Overvoltage Protection: Protects the device and the load from excessive input voltage.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Shuts down the device to prevent overheating and damage.
  • Enable/Disable Control: Allows for power sequencing and control.

Benefits

  • Compact Design: Integration of multiple power management functions reduces the need for discrete components.
  • High Efficiency: Optimized for efficient power conversion, minimizing energy waste and heat generation.
  • Reliable Performance: Built-in protection features ensure reliable operation under various conditions.
  • Simplified Design: Reduces the complexity of power supply design, saving time and resources.
  • Cost-Effective: Reduces the overall cost of the power supply solution by integrating multiple functions into a single chip.

Additional Details

The R2J20601NPEB-E typically comes in a surface-mount package for easy assembly onto PCBs. It requires external components such as inductors and capacitors to complete the power conversion circuits. The specific electrical characteristics, such as input voltage range, output voltage levels, switching frequency, and current limits, can be found in the device's datasheet. It's essential to consult the datasheet for detailed application guidelines and performance specifications. The '-E' designation often means it is compliant with environmental standards, such as RoHS. It is designed to operate within a wide temperature range making it suitable for use in many different environments.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $19.0076
Broadcom Limited
Lowest to $14.0766
Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us
Atheros
Lowest to $4.4213
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5315 $58.7835
22+ $5.3592 $117.9024
34+ $5.1917 $176.5178
46+ $5.0243 $231.1178
60+ $4.8568 $291.4080
80+ $4.3544 $348.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess