EN
  • EN
  • DE

R2S30208SP

Part No R2S30208SP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288227-R2S30208SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R2S30208SP CAD Model

Description

The R2S30208SP is a high-performance audio signal processor manufactured by Renesas Electronics America. This integrated circuit is designed to enhance audio quality in a variety of applications, offering features such as noise reduction, equalization, and dynamic range control. It is particularly well-suited for use in automotive audio systems, home theater receivers, and professional audio equipment.

Applications:

  • Automotive audio systems
  • Home theater receivers
  • Professional audio equipment
  • Portable audio players
  • Soundbars

Features:

  • High-resolution audio processing
  • Integrated noise reduction algorithms
  • Multi-band equalization
  • Dynamic range control (DRC)
  • Low harmonic distortion
  • Low power consumption
  • I2C control interface
  • Multiple audio input/output channels

Benefits:

  • Improved audio clarity and fidelity
  • Reduced background noise for enhanced listening experience
  • Customizable sound profiles through equalization
  • Optimized dynamic range for consistent audio levels
  • Extended battery life in portable devices due to low power consumption
  • Easy integration into existing audio systems
  • Reduced component count and board space

Additional Details:

The R2S30208SP utilizes advanced digital signal processing (DSP) techniques to provide superior audio performance. It supports a wide range of audio formats and sampling rates. The integrated I2C interface allows for easy control and configuration of the device by a host microcontroller. Its compact package makes it suitable for space-constrained applications. The device is designed for reliable operation in harsh environments, such as those found in automotive applications. The equalization feature allows for fine-tuning the audio output to match the characteristics of the speakers and the listening environment. This ensures optimal sound quality regardless of the acoustic properties of the room. Furthermore, the Dynamic Range Control (DRC) helps to prevent sudden loud sounds from being uncomfortable or damaging to the speakers.

The R2S30208SP's low harmonic distortion ensures that the audio signal remains clean and free from unwanted artifacts. This results in a more natural and enjoyable listening experience. Its low power consumption is particularly beneficial for portable devices, allowing for longer battery life. The device's robust design and wide operating temperature range make it suitable for a variety of applications, including those in demanding environments. It provides a cost-effective solution for improving audio quality in a wide range of products. The R2S30208SP is a versatile and powerful audio signal processor that offers a significant improvement in audio performance.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Zilog
Need more? Email Us
Sierra Wireless
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess