EN
  • EN
  • DE

R4F70580SK80FPV

Part No R4F70580SK80FPV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182082-R4F70580SK80FPV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R4F70580SK80FPV CAD Model

Description

The R4F70580SK80FPV is a microcontroller unit (MCU) from Renesas Electronics America, belonging to their high-performance Renesas Synergy™ Platform. This MCU is designed for a wide array of embedded applications requiring a blend of processing power, memory, and peripheral integration.

Applications

  • Industrial automation and control systems
  • Home appliances and smart home devices
  • Building automation systems
  • Medical devices
  • Motor control applications
  • Internet of Things (IoT) devices

Features

  • CPU Core: High-performance ARM Cortex-M4F core, offering a balance of power efficiency and processing capability, including floating-point unit (FPU) for enhanced math processing.
  • Operating Frequency: Operates at a frequency of 80MHz, enabling rapid execution of complex algorithms and real-time control tasks.
  • Memory: Features a substantial amount of flash memory for program storage, along with SRAM for runtime data. Exact memory sizes vary by specific part number within the series.
  • Connectivity: Includes various communication interfaces such as UART, SPI, I2C, CAN, and USB, allowing seamless integration with other devices and networks.
  • Timers: Equipped with multiple timers, including general-purpose timers, PWM timers, and real-time clocks (RTC), supporting precise timing and control functions.
  • ADC/DAC: Integrated Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) enable analog signal processing and control.
  • Security Features: Incorporates security features such as hardware encryption and secure boot to protect sensitive data and prevent unauthorized access.
  • Package: Available in a FPV package, suitable for surface mount technology (SMT) assembly.

Benefits

  • High Performance: The ARM Cortex-M4F core provides excellent performance for demanding applications, enabling faster processing and reduced latency.
  • Integrated Peripherals: A wide range of integrated peripherals reduces the need for external components, saving board space and cost.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices and reducing energy consumption in stationary applications.
  • Enhanced Security: Security features protect against unauthorized access and data breaches, ensuring the integrity of the system.
  • Simplified Development: Supported by the Renesas Synergy™ Platform, which provides a comprehensive set of software tools and libraries, simplifying the development process.

Additional Details

The R4F70580SK80FPV is designed to operate over a wide temperature range, making it suitable for harsh environments. It is also compliant with various industry standards, ensuring compatibility and reliability. The Renesas Synergy™ Platform includes a fully integrated software framework (SSP) that streamlines the development of embedded applications. This includes RTOS, middleware, and drivers. This MCU is ideal for applications requiring a robust and feature-rich microcontroller solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess