EN
  • EN
  • DE

R5F100FEA

Part No R5F100FEA
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834901-R5F100FEA
Ultra Librarian 3D Model Ultra Librarian R5F100FEA CAD Model

Description

The Renesas R5F100FEA is a microcontroller unit (MCU) belonging to the RL78/G13 family. This family is recognized for its ultra-low power consumption and efficient performance, making it a suitable choice for a variety of applications where energy efficiency is paramount. The RL78 core enables a balance between processing capabilities and minimal power usage, catering to battery-operated devices and energy-conscious systems.

Applications

  • Portable Electronics: Remote controls, toys, and handheld gaming devices.
  • Smart Home Devices: Lighting controls, thermostats, and security sensors.
  • Industrial Sensors: Temperature sensors, pressure sensors, and flow meters.
  • Medical Monitoring: Portable ECG monitors, blood glucose meters, and pulse oximeters.
  • Automotive Accessories: Tire pressure monitoring systems (TPMS), keyless entry systems, and car alarms.

Features

  • RL78 Core: Low-power 16-bit microcontroller core with a CISC architecture.
  • On-Chip Flash Memory: Non-volatile memory for storing program code and data.
  • SRAM: Static RAM for data storage and manipulation.
  • Low-Power Modes: Multiple power-saving modes to minimize energy consumption during idle periods.
  • Timers: Versatile timers for precise timing control, PWM generation, and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): For converting analog signals into digital values.

Benefits

  • Extended Battery Life: Ultra-low power consumption maximizes the operating time of battery-powered devices.
  • Versatile Functionality: Integrated peripherals cater to a wide range of application requirements.
  • Cost-Effective Solution: Reduced need for external components minimizes overall system cost.
  • Simplified Development: Comprehensive development tools and software libraries facilitate faster development cycles.
  • Enhanced Reliability: Robust design and built-in safety features ensure dependable operation in harsh environments.

Additional Details

The R5F100FEA typically operates with a supply voltage range of 1.6V to 5.5V. It integrates Flash memory for program storage and SRAM for data processing. Power-saving features include various sleep modes and low-power peripherals. Detailed specifications, including electrical characteristics, pinout diagrams, and software support, can be found in the official Renesas documentation for the RL78/G13 family. The R5F100FEA is commonly available in various package options such as QFP and LQFP, catering to different board layout considerations.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess