EN
  • EN
  • DE

R5F100FEAFP

Part No R5F100FEAFP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834902-R5F100FEAFP
Ultra Librarian 3D Model Ultra Librarian R5F100FEAFP CAD Model

Description

The Renesas R5F100FEAFP is a microcontroller belonging to the RL78/G13 series. This series is recognized for its balance of low power consumption and efficient performance. This microcontroller is well-suited for applications that require battery operation or a high level of energy efficiency. The RL78 core provides efficient processing capabilities while minimizing energy usage, making it a strong choice for embedded systems.

Applications

  • Remote Controls: For televisions, audio systems, and other electronic devices.
  • Security Systems: Wireless sensors, alarm panels, and access control devices.
  • Metering Devices: Smart meters for electricity, water, and gas consumption.
  • Healthcare Applications: Portable medical devices such as blood pressure monitors and glucose meters.
  • Industrial Control Systems: Sensor interfaces, motor control, and data acquisition equipment.

Features

  • RL78 CPU Core: 16-bit CISC architecture optimized for low power and high code efficiency.
  • On-Chip Flash Memory: For storing program code and data.
  • SRAM: Static RAM for data storage and processing.
  • Low Power Modes: Multiple sleep modes to minimize energy consumption when idle.
  • Timers: Various timers for precise timing control and PWM generation.
  • Serial Communication Interfaces: UART, SPI, and I2C for communicating with other devices.
  • Analog-to-Digital Converter (ADC): For converting analog signals to digital values.

Benefits

  • Extended Battery Life: Low power consumption enables longer operation for battery-powered devices.
  • Versatile Connectivity: Serial communication interfaces facilitate easy integration with other devices and systems.
  • Precise Control: Timers and PWM capabilities allow for accurate control of external components.
  • Cost-Effective: Integrated peripherals reduce the need for external components, lowering system costs.
  • Simplified Development: Comprehensive development tools and resources available for rapid prototyping and deployment.

Additional Details

The R5F100FEAFP typically operates with a voltage range of 1.6V to 5.5V. It has Flash memory to store program instructions and RAM for data storage. Specific memory sizes are available in the datasheet. Power saving features are a primary aspect of its design. Detailed information about electrical characteristics, pin assignments, and software support can be found in Renesas' documentation for the RL78/G13 family. The R5F100FEAFP is often found in various package options, such as QFP and LQFP, suitable for various board layout needs.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess