EN
  • EN
  • DE

R5F100MHAFA#V0

Part No R5F100MHAFA#V0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Renesas Electronics America
Series RL78/G13
Package Tray
Part Status Obsolete
Number of I/O 64
Family Name R5F100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852071-R5F100MHAFA#V0
Ultra Librarian 3D Model Ultra Librarian R5F100MHAFA#V0 CAD Model

Description

The R5F100MHAFA#V0 is an integrated circuit (IC) that belongs to the RL78/G13 series. This product is designed for use in various applications and is manufactured by Renesas Electronics America.

    You May Also Be Interested in

    Infineon Technologies
    300MHz FBGA-516 Microcontrollers RoHS
    Lowest to $37.2538
    Xiaohua Semiconductor Co., Ltd.
    VFBGA-100 Microcontrollers RoHS
    Lowest to $0.7331
    Infineon Technologies
    LQFP-100(14x14) Microcontrollers RoHS
    Lowest to $21.8284
    Holtek
    ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
    Lowest to $2.6253
    Raspberry Pi
    QFN-60-EP(7x7) Microcontrollers RoHS
    Lowest to $1.7594
    Xiaohua Semiconductor Co., Ltd.
    ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
    Lowest to $0.2933
    CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
    ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
    Lowest to $1.0850
    Allwinner Technology Co., Ltd.
    TFBGA-412 Microcontrollers RoHS
    Lowest to $12.2530
    Wch
    Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
    Lowest to $2.9105

    Top Sellers

    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.2271
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $7.4300
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    12+ $5.0427 $60.5124
    28+ $4.1384 $115.8752
    44+ $4.0090 $176.3960
    60+ $3.8796 $232.7760
    77+ $3.7503 $288.7731
    104+ $3.3622 $349.6688
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,800 pieces
    MOQ: 12 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess