EN
  • EN
  • DE

R5F101MGDFA#50

Part No R5F101MGDFA#50
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Low Power, High Function Microcontrollers for General Purpose Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007633-R5F101MGDFA#50
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F101MGDFA#50 CAD Model

Description

The R5F101MGDFA#50 is a microcontroller from the Renesas Electronics America RL78/G13 family. These microcontrollers are known for their low power consumption and versatile peripherals, making them suitable for a wide range of applications. This specific model offers a balance of performance and efficiency, making it a popular choice for embedded systems.

Applications

  • Home Appliances (e.g., Washing Machines, Refrigerators)
  • Industrial Control Systems
  • Consumer Electronics (e.g., Remote Controls, Toys)
  • Medical Devices (e.g., Portable Monitors)
  • Automotive Subsystems (e.g., Lighting Control)

Features

  • RL78 CPU Core: High-performance, low-power 16-bit CPU core.
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: Integrated RAM for data storage.
  • Timers: Multiple timers for various timing and control applications.
  • Serial Communication Interfaces: UART, SPI, I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal processing.
  • Low Power Consumption: Optimized for battery-powered applications.

Benefits

  • Energy Efficiency: Reduces energy consumption in battery-powered devices.
  • Versatile Peripherals: Suitable for a wide range of applications with integrated timers, serial interfaces, and ADC.
  • Simplified Development: Renesas provides comprehensive development tools and resources.
  • Compact Design: Suitable for space-constrained applications.
  • Cost-Effective Solution: Provides a balance of performance and cost for embedded systems.

The R5F101MGDFA#50 offers various power-saving modes to minimize energy consumption in standby and active states. These power-saving modes contribute to longer battery life in portable devices. The microcontroller also includes a watchdog timer, which can be used to detect and recover from software errors. This enhances the reliability and stability of the embedded system. Renesas provides a complete set of development tools, including compilers, debuggers, and emulators, to simplify the development process. The microcontroller is designed to meet the requirements of modern embedded systems, offering a balance of performance, efficiency, and cost-effectiveness. The integrated peripherals and low-power design make it an excellent choice for a wide variety of applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess