EN
  • EN
  • DE

R5F102A

Part No R5F102A
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SSOP30
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 741003-R5F102A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F102A CAD Model

Description

The R5F102A is a microcontroller from Renesas Electronics, belonging to the RL78 family. These microcontrollers are well-regarded for their ultra-low power consumption and are designed for a wide array of applications, particularly those that demand energy efficiency.

Applications

  • Battery-powered devices
  • IoT (Internet of Things) devices
  • Wearable electronics
  • Smart sensors
  • Home automation systems

Features

  • 16-bit RL78 CPU core
  • Ultra-low power consumption
  • Integrated ADC (Analog-to-Digital Converter)
  • Timers and PWM (Pulse Width Modulation)
  • Serial communication interfaces (UART, SPI, I2C)
  • On-chip oscillator

Benefits

  • Extended Battery Life: Minimal power consumption results in longer operating times for battery-powered applications.
  • Cost-Effective: Provides a cost-efficient solution for embedded control, especially when power efficiency is crucial.
  • Flexible Design: Wide range of integrated peripherals allows easy interfacing with sensors and other devices.
  • Reliable Performance: Ensures stable and consistent operation in various environments and applications.
  • Simplified Development: Comprehensive development tools make programming and debugging straightforward.

The R5F102A microcontroller features a 16-bit RL78 CPU core, which provides a balance of processing power and energy efficiency. It integrates an ADC for analog signal conversion, timers for precise timing control, and PWM outputs for motor control or dimming. The serial communication interfaces enable communication with other devices and systems. Its ultra-low power consumption is achieved through various techniques, such as low-voltage operation and power-saving modes. More information can be found in the devices datasheet, including operating frequency, memory organization, and pinout configuration.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5269 $61.0760
95+ $1.2532 $119.0540
145+ $1.2139 $176.0155
200+ $1.1746 $234.9200
255+ $1.1354 $289.5270
345+ $1.0176 $351.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess