EN
  • EN
  • DE

R5F104LDAA21LA

Part No R5F104LDAA21LA
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1712+
Reference case QFN
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755878-R5F104LDAA21LA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F104LDAA21LA CAD Model

Description

The R5F104LDAA21LA is a microcontroller from the Renesas Electronics RL78/G13 series. This low-power, high-performance microcontroller is designed for a wide range of applications, offering a balance of processing power, memory, and peripheral features. It is built around the RL78 CPU core, known for its excellent code efficiency and energy-saving capabilities. This makes it suitable for battery-powered devices and other applications where power consumption is a critical factor.

Applications:

  • Home appliances: Used in washing machines, refrigerators, and air conditioners for control and monitoring.
  • Industrial control: Implemented in industrial automation systems for sensor data acquisition and process control.
  • Consumer electronics: Integrated into remote controls, gaming devices, and audio equipment.
  • Healthcare devices: Used in medical devices for data logging and control.
  • Motor control: Employed in applications requiring precise motor control, such as fans and pumps.

Features:

  • RL78 CPU Core: Offers high performance and low power consumption.
  • 16 KB Flash Memory: Provides ample storage for program code and data.
  • 1 KB SRAM: Offers fast access memory for data processing.
  • 4 KB Data Flash: Stores data even when the main power is off.
  • Multiple Communication Interfaces: Includes UART, CSI, and I2C for serial communication.
  • Analog-to-Digital Converter (ADC): Enables conversion of analog signals to digital data.
  • Timers: Provides various timers for timing and control applications.
  • Low Power Modes: Minimizes power consumption in standby and sleep modes.

Benefits:

  • Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Versatile Functionality: Offers a wide range of peripherals for various applications.
  • Cost-Effective: Provides a balance of performance and features at a competitive price.
  • Easy Development: Renesas provides comprehensive development tools and support.
  • Reliable Performance: Renesas's quality standards ensure stable and dependable operation.

Additional Details:

The R5F104LDAA21LA operates at a clock frequency of up to 32 MHz. It supports a wide operating voltage range. The device includes a watchdog timer for ensuring system stability. It also has on-chip debug capabilities for easy program debugging and testing. The available interrupt sources allow for efficient handling of asynchronous events. Security features are included to protect sensitive data and prevent unauthorized access. The microcontroller is available in various package options, allowing for flexibility in board layout and design. The datasheet provides detailed information on electrical characteristics, timing diagrams, and pin configurations.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess