EN
  • EN
  • DE

R5F104MFAFA

Part No R5F104MFAFA
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description 16-BIT Flash 32 Mhz Microcontroller PQFP80
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Core Architecture RL78
Data Bus Width 16 b
Height 1.4 mm
Length 12 mm
Max Frequency 32 MHz
Max Operating Temperature 85 °C
Memory Size 96 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Mount Surface Mount
Number of ADC Channels 17
Number of I2C Channels 8
Number of Pins 80
Number of SPI Channels 8
Number of Timers/Counters 4
Number of UART Channels 4
Operating Supply Voltage 5.5 V
RAM Size 12 kB
RoHS Compliant
Width 12 mm
Win Source Part Number 1183652-R5F104MFAFA
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F104MFAFA CAD Model

Description

The Renesas Electronics America R5F104MFAFA is a custom part designed for specific applications.

  • Maximum Frequency: 32 MHz
  • Data Bus Width: 16 bits
  • Package: LQFP
  • Mounting: Surface mount
  • Voltage Supply: 5.5V
  • Temperature Range: -40°C to 85°C
  • Memory Type: Flash
  • Memory Size: 96 kB
  • RAM Size: 12 kB
  • Pins: 80
  • Core Architecture: RL78
  • ADC Channels: 17
  • UART Channels: 4
  • Timers/Counters: 4
  • I2C Channels: 8
  • SPI Channels: 8
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes

You May Also Be Interested in

Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us
Norgren
Vacuum Pump, multiport, 20Hg NSTAA4 , NPT, Mid Series
Need more? Email Us
Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927
Ricoh
Need more? Email Us
Toshiba Semiconductor and Storage
Trans Digital BJT PNP 50V 100mA 3-Pin S-Mini T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Rohm Semiconductor
Lowest to $0.3269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.6012 $133.6012
2+ $129.2919 $258.5838
3+ $124.9814 $374.9442
4+ $112.0523 $448.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess